Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Power Load Switch Type | High Side |
---|---|
Input Voltage | 5.5V |
Current Limit | 2A |
On State Resistance | 0.037ohm |
Distribution Switch Case Style | DSBGA |
No. of Pins | 4Pins |
Thermal Protection | Yes |
On / Enable Input Polarity | Active High |
No. of Outputs | 1Outputs |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
5.5-V, 2-A, 39-mΩ load switch with output discharge | Texas Instruments |
Power Switch 2A Tr 64us + Disch DSBGA4 | RS |
Where can I find additional details, specifications and documents for a TPS22915BYFPT?
Additional datasheets, footprints and schematics for TPS22915BYFPT are listed on our Part Details page. You can also find images and similar parts to TPS22915BYFPT on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TPS22915BYFPT on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TPS22915BYFPT price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TPS22915BYFPT fall under?
The TPS22915BYFPT is listed under Electronic & Electrical Components > Semiconductors - ICs > Power Management.
Can I view similar or alternative parts?
You can view similar parts to TPS22915BYFPT when available in the Power Management range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TPS22915BYFPT you can contact the distributor directly for product support, shipping queries etc.
Is the TPS22915BYFPT RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TPS22915BYFPT have stock available?
Authorised distributors including Texas Instruments, Chip One Stop and RS have stock available or on a lead time for TPS22915BYFPT.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TPS22915BYFPT often in real-time on the comparison pages.
What if I can't find stock of TPS22915BYFPT?
You can fill out our help required form which you can use to request a quote for TPS22915BYFPT from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.