TPS22901YFPR . Semiconductors - ICs by Texas Instruments

IC LOAD SWITCH LRDS(ON) 4DSBGA

Status: Unknown
Series: -
RoHS: Unknown
View Datasheet Manufacturer Site View Pricing & Stock

Distributor Stock
Logo for Digi-Key Electronics Digi-Key Electronics
No stock
Buy Now
Logo for Arrow Electronics Arrow Electronics
No stock
Buy Now
Logo for Texas Instruments Texas Instruments
No stock
Buy Now
View Full Pricing & Stock Comparison

Specifications

Power Load Switch Type High Side
Input Voltage 3.6V
Current Limit 500mA
On State Resistance 0.078ohm
Distribution Switch Case Style DSBGA
No. of Pins 4Pins
Thermal Protection No
On / Enable Input Polarity Active High
No. of Outputs 1Outputs
Operating Temperature Min -40°C
Operating Temperature Max 85°C
Product Range -
Automotive Qualification Standard -
RoHS Phthalates Compliant Yes
MSL MSL 1 - Unlimited
SVHC No SVHC (27-Jun-2018)
Base Number 22901
Internal Switch Yes
Operating Temperature Range -40°C to +85°C
Power Dissipation Pd 480mW
Protection Type Yes
Supply Voltage Min 1V
Termination Type Surface Mount Device

Alternative Descriptions

IC PWR SWITCH P-CHAN 1:1 4DSBGA | Digi-Key Electronics
IC, LOAD SWITCH, LRDS(ON), 4DSBGA | Newark Electronics
3.6-V, 0.5-A, 78-mΩ, 22-nA leakage load switch | Texas Instruments

Featured content from Farnell

Frequently Asked Questions

Where can I find additional details, specifications and documents for a TPS22901YFPR .?

Additional datasheets, footprints and schematics for TPS22901YFPR . are listed on our Part Details page. You can also find images and similar parts to TPS22901YFPR . on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for TPS22901YFPR . on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TPS22901YFPR . price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does TPS22901YFPR . fall under?

The TPS22901YFPR . is listed under Electronic & Electrical Components > Semiconductors - ICs > Power Management.

Can I view similar or alternative parts?

You can view similar parts to TPS22901YFPR . when available in the Power Management range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the TPS22901YFPR . you can contact the distributor directly for product support, shipping queries etc.

Is the TPS22901YFPR . RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for TPS22901YFPR . have stock available?

Authorised distributors including Digi-Key Electronics, Arrow Electronics and Texas Instruments have stock available or on a lead time for TPS22901YFPR ..

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for TPS22901YFPR . often in real-time on the comparison pages.

What if I can't find stock of TPS22901YFPR .?

You can fill out our help required form which you can use to request a quote for TPS22901YFPR . from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay