Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
IC Function | Single Slot PC Card Power Interface Switch |
---|---|
Supply Voltage Min | 3V |
Supply Voltage Max | 12V |
IC Package Type | SSOP |
No. of Pins | 16Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Base Number | 2211 |
Current Limit | 2.5A |
Distribution Switch Case Style | SSOP |
IC Generic Number | 2211 |
Input Voltage | 13.5V |
No. of Outputs | 1Outputs |
On State Resistance | 0.07ohm |
Operating Temperature Range | -40°C to +85°C |
Output Current Max | 1A |
Power Dissipation Pd | 800mW |
Termination Type | Surface Mount Device |
Thermal Protection | Yes |
1A Single-Slot PC Card Power Switch w/ Parallel Interface | Texas Instruments |
IC, POWER DISTRIBUTION SWITCH, 2211 | element14 |
Where can I find additional details, specifications and documents for a TPS2211AIDB?
Additional datasheets, footprints and schematics for TPS2211AIDB are listed on our Part Details page. You can also find images and similar parts to TPS2211AIDB on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TPS2211AIDB on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TPS2211AIDB price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TPS2211AIDB fall under?
The TPS2211AIDB is listed under Semiconductors - ICs > Power Management ICs - PMIC > Power Distribution Switches.
Can I view similar or alternative parts?
You can view similar parts to TPS2211AIDB when available in the Power Distribution Switches range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TPS2211AIDB you can contact the distributor directly for product support, shipping queries etc.
Is the TPS2211AIDB RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TPS2211AIDB have stock available?
Authorised distributors including Texas Instruments, element14 and Farnell have stock available or on a lead time for TPS2211AIDB.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TPS2211AIDB often in real-time on the comparison pages.
What if I can't find stock of TPS2211AIDB?
You can fill out our help required form which you can use to request a quote for TPS2211AIDB from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.