Status: | Unknown |
---|---|
Series: | LDO Voltage Regulators |
RoHS: | Unknown |
Prices starting from US$1.43
Distributor | Stock | ||
---|---|---|---|
Texas Instruments
from US$1.43
|
-
|
Buy Now |
Output Type | Fixed |
---|---|
Input Voltage Min | - |
Input Voltage Max | 5.5V |
Fixed Output Voltage Nom. | - |
Adjustable Output Voltage Min | - |
Adjustable Output Voltage Max | - |
Output Current | 150mA |
Dropout Voltage Vdo | - |
LDO Regulator Case Style | - |
No. of Pins | 10Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | LDO Voltage Regulators |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Base Number | 2147 |
Current Limit | 400mA |
Distribution Switch Case Style | HTSSOP |
Input Voltage | 5.5V |
No. of Outputs | 2Outputs |
On / Enable Input Polarity | Active Low |
On State Resistance | 0.034ohm |
Operating Temperature Range | -40°C to +85°C |
Output Current Max | 0.15A |
Output Voltage | 3.3V |
Power Dissipation Pd | 1293.1mW |
Power Load Switch Type | High Side |
Supply Voltage Min | 2.9V |
Switch Output Current Isw Max | 150mA |
Termination Type | Surface Mount Device |
Thermal Protection | Yes |
2-ch, 0.15A loading, 340mΩ USB power switch, active-low + 3.3V output LDO | Texas Instruments |
Where can I find additional details, specifications and documents for a TPS2147IDGQ?
Additional datasheets, footprints and schematics for TPS2147IDGQ are listed on our Part Details page. You can also find images and similar parts to TPS2147IDGQ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TPS2147IDGQ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TPS2147IDGQ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TPS2147IDGQ fall under?
The TPS2147IDGQ is listed under Semiconductors - ICs > Power Management ICs - PMIC > Voltage Regulators.
Can I view similar or alternative parts?
You can view similar parts to TPS2147IDGQ when available in the Voltage Regulators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TPS2147IDGQ you can contact the distributor directly for product support, shipping queries etc.
Is the TPS2147IDGQ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TPS2147IDGQ have stock available?
Authorised distributors including Texas Instruments have stock available or on a lead time for TPS2147IDGQ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TPS2147IDGQ often in real-time on the comparison pages.
What if I can't find stock of TPS2147IDGQ?
You can fill out our help required form which you can use to request a quote for TPS2147IDGQ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.