Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No distributors results available
Output Type | Adjustable |
---|---|
Input Voltage Min | 2.7V |
Input Voltage Max | 5.5V |
Fixed Output Voltage Nom. | - |
Adjustable Output Voltage Min | 900mV |
Adjustable Output Voltage Max | 3.3V |
Output Current | 250mA |
Dropout Voltage Vdo | 180mV |
LDO Regulator Case Style | HTSSOP |
No. of Pins | 14Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 125°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 2 - 1 year |
SVHC | No SVHC (27-Jun-2018) |
Base Number | 2140 |
No. of Outputs | 1Outputs |
Operating Temperature Range | -40°C to +85°C |
Output Current Max | 250mA |
Output Voltage | 3.3V |
Output Voltage Max | 3.3V |
Output Voltage Min | 900mV |
Primary Input Voltage | 6V |
Supply Voltage Max | 5.5V |
Supply Voltage Min | 2.7V |
Switch Output Current Isw Max | 250mA |
Termination Type | Surface Mount Device |
Where can I find additional details, specifications and documents for a TPS2140IPWP.?
Additional datasheets, footprints and schematics for TPS2140IPWP. are listed on our Part Details page. You can also find images and similar parts to TPS2140IPWP. on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TPS2140IPWP. on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TPS2140IPWP. price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TPS2140IPWP. fall under?
The TPS2140IPWP. is listed under Semiconductors - ICs > Power Management ICs - PMIC > Voltage Regulators.
Can I view similar or alternative parts?
You can view similar parts to TPS2140IPWP. when available in the Voltage Regulators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TPS2140IPWP. you can contact the distributor directly for product support, shipping queries etc.
Is the TPS2140IPWP. RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TPS2140IPWP. have stock available?
There is no stock from authorised distributors for TPS2140IPWP..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TPS2140IPWP. often in real-time on the comparison pages.
What if I can't find stock of TPS2140IPWP.?
You can fill out our help required form which you can use to request a quote for TPS2140IPWP. from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.