Power Load Switch Type | High Side |
---|---|
Input Voltage | 5.5V |
Current Limit | 1A |
On State Resistance | 0.08ohm |
Distribution Switch Case Style | SOIC |
No. of Pins | 8Pins |
Thermal Protection | Yes |
On / Enable Input Polarity | Active High Active Low |
No. of Outputs | 2Outputs |
Operating Temperature Min | 0°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Base Number | 2081 |
Operating Temperature Range | 0°C to +85°C |
Output Current Max | 500mA |
Power Dissipation Pd | 725mW |
Supply Voltage Min | 2.7V |
Termination Type | Surface Mount Device |
2-ch, 5.5-V, 0.7-A, 80-mΩ, load switch with active high and low enables | Texas Instruments |
Current Limited Power Distribution Swtch Rohs Compliant: Yes |TEXAS INSTRUMENTS TPS2081D. | Newark Electronics |
Where can I find additional details, specifications and documents for a TPS2081D.?
Additional datasheets, footprints and schematics for TPS2081D. are listed on our Part Details page. You can also find images and similar parts to TPS2081D. on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TPS2081D. on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TPS2081D. price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TPS2081D. fall under?
The TPS2081D. is listed under Electronic & Electrical Components > Semiconductors - ICs > Power Management.
Can I view similar or alternative parts?
You can view similar parts to TPS2081D. when available in the Power Management range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TPS2081D. you can contact the distributor directly for product support, shipping queries etc.
Is the TPS2081D. RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TPS2081D. have stock available?
Authorised distributors including Texas Instruments and Newark Electronics have stock available or on a lead time for TPS2081D..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TPS2081D. often in real-time on the comparison pages.
What if I can't find stock of TPS2081D.?
You can fill out our help required form which you can use to request a quote for TPS2081D. from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.