Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$2.82
Distributor | Stock | ||
---|---|---|---|
Texas Instruments
from US$2.82
|
-
|
Buy Now |
Power Load Switch Type | High Side |
---|---|
Input Voltage | 5.5V |
Current Limit | 500mA |
On State Resistance | 0.107ohm |
Distribution Switch Case Style | HTSSOP |
No. of Pins | 32Pins |
Thermal Protection | Yes |
On / Enable Input Polarity | Active Low |
No. of Outputs | - |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 3 - 168 hours |
SVHC | No SVHC (27-Jun-2018) |
Base Number | 2070 |
Input Voltage Max | 5.5V |
Operating Temperature Range | -40°C to +85°C |
Output Current Max | 500mA |
Power Dissipation Pd | 1.1628W |
Primary Input Voltage | 5.5V |
Supply Voltage Max | 5.5V |
Supply Voltage Min | 4.5V |
Switch Output Current Isw Max | 500mA |
Termination Type | Surface Mount Device |
Pwr controller for Bus/Self Pwrd Hub w/ 5V LDO Control, 3.3V LDO, 8 pwr switches Act-Lo BPMode ind | Texas Instruments |
Where can I find additional details, specifications and documents for a TPS2070DAP?
Additional datasheets, footprints and schematics for TPS2070DAP are listed on our Part Details page. You can also find images and similar parts to TPS2070DAP on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TPS2070DAP on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TPS2070DAP price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TPS2070DAP fall under?
The TPS2070DAP is listed under Electronic & Electrical Components > Semiconductors - ICs > Power Management.
Can I view similar or alternative parts?
You can view similar parts to TPS2070DAP when available in the Power Management range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TPS2070DAP you can contact the distributor directly for product support, shipping queries etc.
Is the TPS2070DAP RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TPS2070DAP have stock available?
Authorised distributors including Texas Instruments have stock available or on a lead time for TPS2070DAP.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TPS2070DAP often in real-time on the comparison pages.
What if I can't find stock of TPS2070DAP?
You can fill out our help required form which you can use to request a quote for TPS2070DAP from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.