TPS2069DDBVT . Part Information
Details for TPS2069DDBVT . by Texas Instruments
Electronic & Electrical Components > Semiconductors - ICs > Power Management

Buy TPS2069DDBVT Directly from Texas Instruments (469 in stock) at $0.1810
Part Downloads

Part Specifications
Power Load Switch Type | High Side |
Input Voltage | 5.5V |
Current Limit | 2.15A |
On State Resistance | 0.076ohm |
Distribution Switch Case Style | SOT-23 |
No. of Pins | 5Pins |
Thermal Protection | Yes |
On / Enable Input Polarity | Active High |
No. of Outputs | 1Outputs |
Operating Temperature Min | -40°C |
Operating Temperature Max | 125°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 2 - 1 year |
SVHC | No SVHC (27-Jun-2018) |
Alternative Part Descriptions
- POWER LOAD SWITCH, 5.5V, SOT-23-5 | Newark Electronics
- 1.5A, 4.5-5.5V USB power switch, active-high enable, output discharge, 76 mOhm | Texas Instruments
Viewing Distributors for TPS2069DDBVT .
Loading...
Loading Results for TPS2069DDBVT .