Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Power Load Switch Type | High Side |
---|---|
Input Voltage | 5.5V |
Current Limit | 1.5A |
On State Resistance | 0.07ohm |
Distribution Switch Case Style | SOT-23 |
No. of Pins | 5Pins |
Thermal Protection | Yes |
On / Enable Input Polarity | Active High |
No. of Outputs | 1Outputs |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Power Dissipation Pd | 704mW |
Texas Instruments,TPS2065DBVT,IC,Switch | RS |
Power Load Switch, High Side, , Sot-23-5 | Newark Electronics |
Where can I find additional details, specifications and documents for a TPS2065DBVT .?
Additional datasheets, footprints and schematics for TPS2065DBVT . are listed on our Part Details page. You can also find images and similar parts to TPS2065DBVT . on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TPS2065DBVT . on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TPS2065DBVT . price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TPS2065DBVT . fall under?
The TPS2065DBVT . is listed under Electronic & Electrical Components > Semiconductors - ICs > Power Management.
Can I view similar or alternative parts?
You can view similar parts to TPS2065DBVT . when available in the Power Management range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TPS2065DBVT . you can contact the distributor directly for product support, shipping queries etc.
Is the TPS2065DBVT . RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TPS2065DBVT . have stock available?
Authorised distributors including RS, Newark Electronics, element14 and Farnell have stock available or on a lead time for TPS2065DBVT ..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TPS2065DBVT . often in real-time on the comparison pages.
What if I can't find stock of TPS2065DBVT .?
You can fill out our help required form which you can use to request a quote for TPS2065DBVT . from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.