TPS2062D. Part Information
Details for TPS2062D. by Texas Instruments
Electronic & Electrical Components>Semiconductors - ICs>Power Management
Featured Distributor
Pricing
Break | Price |
---|---|
1 | 1.8800 |
10 | 1.5300 |
25 | 1.4200 |
50 | 1.3900 |
100 | 1.3600 |
Stock Information
Details
Part Specifications
Power Load Switch Type | High Side |
Input Voltage | 5.5V |
Current Limit | 1.5A |
On State Resistance | 0.07ohm |
Distribution Switch Case Style | SOIC |
No. of Pins | 8Pins |
Thermal Protection | Yes |
On / Enable Input Polarity | Active Low |
No. of Outputs | 2Outputs |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Base Number | 2062 |
Load Current Max | 1A |
Operating Temperature Range | -40°C to +85°C |
Output Current Max | 1A |
Power Dissipation Pd | 585.82mW |
Supply Voltage Min | 2.7V |
Termination Type | Surface Mount Device |
Voltage In Min | 2.7V |
Alternative Part Descriptions
- IC, POWER DIS SWITCH, DUAL, 1A; Power Load Switch Type:Dual High Side; Input Voltage:5.5V; Current Limit:1.5A; On State Resistance:0.07ohm; Distribution Switch Case Style:SOIC; No. of Pins:8Pins; Thermal Protection:Yes; On / Enable RoHS Compliant: Yes | Newark Electronics
Frequently Asked Questions
Where can I find additional details, specifications and documents for a TPS2062D.?
Additional datasheets, footprints and schematics for TPS2062D. are listed in our Part Details tab. You can also find the TPS2062D. image and similar parts on this details page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TPS2062D. in the Pricing & Inventory tab next to part details. You can view TPS2062D. price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TPS2062D. fall under?
The TPS2062D. is listed under Electronic & Electrical Components > Semiconductors - ICs > Power Management.
Can I view similar or alternative parts?
You can view similar parts to TPS2062D. when available in the Power Management range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TPS2062D. you can contact the distributor directly for product support, shipping queries etc.
Is the TPS2062D. RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Farnell.
Which authorised distributors for TPS2062D. have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for TPS2062D..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TPS2062D. often in real-time on the comparison pages.
What if I can't find stock of TPS2062D.?
You can fill out our help required form which you can use to request a quote for TPS2062D. from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.