Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Power Load Switch Type | High Side |
---|---|
Input Voltage | 5.5V |
Current Limit | 1A |
On State Resistance | 0.07ohm |
Distribution Switch Case Style | MSOP |
No. of Pins | 8Pins |
Thermal Protection | Yes |
On / Enable Input Polarity | Active High |
No. of Outputs | 2Outputs |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Internal Switch | Yes |
Operating Temperature Range | -40°C to +85°C |
Power Dissipation Pd | 1.712W |
2-ch, 0.5A loading, 2.7-5.5V, 70mΩ USB power switch, active-high | Texas Instruments |
Switch, Load, Dual, 5.5Vin, 0.5A, 8Msop | Newark Electronics |
Where can I find additional details, specifications and documents for a TPS2052BDGN?
Additional datasheets, footprints and schematics for TPS2052BDGN are listed on our Part Details page. You can also find images and similar parts to TPS2052BDGN on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TPS2052BDGN on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TPS2052BDGN price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TPS2052BDGN fall under?
The TPS2052BDGN is listed under Electronic & Electrical Components > Semiconductors - ICs > Power Management.
Can I view similar or alternative parts?
You can view similar parts to TPS2052BDGN when available in the Power Management range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TPS2052BDGN you can contact the distributor directly for product support, shipping queries etc.
Is the TPS2052BDGN RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TPS2052BDGN have stock available?
Authorised distributors including Texas Instruments, Newark Electronics, element14 and Farnell have stock available or on a lead time for TPS2052BDGN.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TPS2052BDGN often in real-time on the comparison pages.
What if I can't find stock of TPS2052BDGN?
You can fill out our help required form which you can use to request a quote for TPS2052BDGN from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.