Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.33
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.74
|
70
in stock
|
Buy Now | |
Texas Instruments
from US$0.33
|
80,860
in stock
|
Buy Now | |
Chip One Stop
from US$0.45
|
160
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.61
|
140
in stock
|
Buy Now | |
Newark Electronics
from US$0.88
|
-
|
Buy Now | |
element14
from US$1.15
|
-
|
Buy Now | |
Farnell
from US$0.71
|
-
|
Buy Now |
Power Load Switch Type | High Side |
---|---|
Input Voltage | 5.5V, 5.5V |
Current Limit | 1A |
On State Resistance | 0.07ohm |
Distribution Switch Case Style | SOIC |
No. of Pins | 8Pins |
Thermal Protection | Yes |
On / Enable Input Polarity | Active Low |
No. of Outputs | 1Outputs |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Base Number | 2041 |
Operating Temperature Range | -40°C to +85°C |
Output Current | 500mA |
Output Voltage Max | 6V |
Power Dissipation Pd | 585.82mW |
Primary Input Voltage | 5.5V |
Supply Voltage Min | 2.7V |
Termination Type | Surface Mount Device |
0.5A loading, ±25% ILIMIT accuracy, 2.7-5.5V, 70mΩ USB power switch, active-low | Texas Instruments |
IC: power switch | Transfer Multisort Elektronik |
Curr Limit Pwr Disti SwitchH TPS2041BDG4 | RS |
Ic, Switch Pwr Distrib Sgl 8-Soic | Newark Electronics |
Where can I find additional details, specifications and documents for a TPS2041BD.?
Additional datasheets, footprints and schematics for TPS2041BD. are listed on our Part Details page. You can also find images and similar parts to TPS2041BD. on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TPS2041BD. on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TPS2041BD. price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TPS2041BD. fall under?
The TPS2041BD. is listed under Electronic & Electrical Components > Semiconductors - ICs > Power Management.
Can I view similar or alternative parts?
You can view similar parts to TPS2041BD. when available in the Power Management range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TPS2041BD. you can contact the distributor directly for product support, shipping queries etc.
Is the TPS2041BD. RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TPS2041BD. have stock available?
Authorised distributors including Texas Instruments, Chip One Stop, Transfer Multisort Elektronik, RS and Newark Electronics have stock available or on a lead time for TPS2041BD..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TPS2041BD. often in real-time on the comparison pages.
What if I can't find stock of TPS2041BD.?
You can fill out our help required form which you can use to request a quote for TPS2041BD. from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.