Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Power Load Switch Type | High Side |
---|---|
Input Voltage | - |
Current Limit | 2.2A |
On State Resistance | - |
Distribution Switch Case Style | SOIC |
No. of Pins | 8Pins |
Thermal Protection | - |
On / Enable Input Polarity | - |
No. of Outputs | 1Outputs |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Base Number | 2033 |
Input Voltage Max | 5.5V |
Operating Temperature Range | -40°C to +85°C |
Output Current | 1.5A |
Output Current Max | 1.5A |
Output Voltage Max | 5.8V |
Primary Input Voltage | 5.5V |
Supply Voltage Max | 5.5V |
Supply Voltage Min | 2.7V |
Switch Output Current Isw Max | 1.5A |
Termination Type | Surface Mount Device |
1.5A loading, 2.7-5.5V, 33mΩ USB power switch, active-high | Texas Instruments |
IC: power switch | Transfer Multisort Elektronik |
Where can I find additional details, specifications and documents for a TPS2033D?
Additional datasheets, footprints and schematics for TPS2033D are listed on our Part Details page. You can also find images and similar parts to TPS2033D on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TPS2033D on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TPS2033D price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TPS2033D fall under?
The TPS2033D is listed under Electronic & Electrical Components > Semiconductors - ICs > Power Management.
Can I view similar or alternative parts?
You can view similar parts to TPS2033D when available in the Power Management range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TPS2033D you can contact the distributor directly for product support, shipping queries etc.
Is the TPS2033D RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TPS2033D have stock available?
Authorised distributors including Texas Instruments and Transfer Multisort Elektronik have stock available or on a lead time for TPS2033D.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TPS2033D often in real-time on the comparison pages.
What if I can't find stock of TPS2033D?
You can fill out our help required form which you can use to request a quote for TPS2033D from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.