| Status: | Unknown |
|---|---|
| Series: | - |
| RoHS: | Unknown |
No distributors results available
| Oscilloscope Probe Function | Active |
|---|---|
| Bandwidth | 1GHz |
| Input Voltage Max | 60V |
| Test Probe Attenuation | 1.25 |
| For Use With | TEKTRONIX 6 series MSO 5 series MSO MSO/DPO3000 MDO/DPO4000 MSO/DPO5000 DPO7000 & DPO70000 OSC |
| Product Range | - |
| SVHC | No SVHC (27-Jun-2018) |
Where can I find additional details, specifications and documents for a TPR1000?
Additional datasheets, footprints and schematics for TPR1000 are listed on our Part Details page. You can also find images and similar parts to TPR1000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TPR1000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TPR1000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TPR1000 fall under?
The TPR1000 is listed under Tektronix Parts.
Can I view similar or alternative parts?
You can view similar parts to TPR1000 when available in the Tektronix Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TPR1000 you can contact the distributor directly for product support, shipping queries etc.
Is the TPR1000 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TPR1000 have stock available?
There is no stock from authorised distributors for TPR1000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TPR1000 often in real-time on the comparison pages.
What if I can't find stock of TPR1000?
You can fill out our help required form which you can use to request a quote for TPR1000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.