Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$73.09
Distributor | Stock | ||
---|---|---|---|
RS
from US$87.81
|
47
in stock
|
Buy Now | |
Sager
from US$73.09
|
60
in stock
|
Buy Now | |
element14
from US$89.78
|
11
in stock
|
Buy Now | |
Farnell
from US$74.20
|
11
in stock
|
Buy Now | |
Newark Electronics
from US$73.95
|
5
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$85.25
|
2
in stock
|
Buy Now | |
RS Americas
from US$92.98
|
-
|
Buy Now | |
TRC Electronics
from US$83.34
|
-
|
Buy Now | |
Distrelec
from US$89.00
|
-
|
Buy Now |
65W, 34.5mm | |
Input Voltage | 85-264VDC |
Output Voltage | 12-May |
Output Current | 5420/8000mA |
Efficiency | 90% |
Package Style | Chassis Mount, Enclosed Metal Case, Aluminium |
Length | 102.4mm |
Width | 60.5mm |
Weight | 221gg |
country of origin | TW |
ESD Sensitive | No |
Switching Power Supplies | Sager |
Medical Enclosed Power Supply 12/5V 60W | RS |
POWER SUPPLY, AC-DC, 2 O/P, 65W | element14 |
Power Supply, Ac-Dc, 12V/5V, 5.42A/8A | Newark Electronics |
Power supply: switched-mode | Transfer Multisort Elektronik |
Power Supply | RS Americas |
Medical Power Supply PFC, 2xMOPP Open Frame, Dual Output | TRC Electronics |
Traco Power DC Power Supply, 65W, 12V, 5.42A | Distrelec |
Where can I find additional details, specifications and documents for a TPP 65-221?
Additional datasheets, footprints and schematics for TPP 65-221 are listed on our Part Details page. You can also find images and similar parts to TPP 65-221 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TPP 65-221 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TPP 65-221 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TPP 65-221 fall under?
The TPP 65-221 is listed under AC/DC Power Supply.
Can I view similar or alternative parts?
You can view similar parts to TPP 65-221 when available in the AC/DC Power Supply range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TPP 65-221 you can contact the distributor directly for product support, shipping queries etc.
Is the TPP 65-221 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TPP 65-221 have stock available?
Authorised distributors including Sager, RS, element14, Farnell and Newark Electronics have stock available or on a lead time for TPP 65-221.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TPP 65-221 often in real-time on the comparison pages.
What if I can't find stock of TPP 65-221?
You can fill out our help required form which you can use to request a quote for TPP 65-221 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.