Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$42.91
Distributor | Stock | ||
---|---|---|---|
RS
from US$52.34
|
27
in stock
|
Buy Now | |
Sager
from US$42.91
|
49
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$50.06
|
4
in stock
|
Buy Now | |
Conrad
from US$74.91
|
2
in stock
|
Buy Now | |
Newark Electronics
from US$43.44
|
-
|
Buy Now | |
RS Americas
from US$56.04
|
-
|
Buy Now | |
element14
from US$57.75
|
-
|
Buy Now | |
TRC Electronics
from US$48.93
|
-
|
Buy Now | |
Buerklin
from US$49.83
|
-
|
Buy Now | |
Distrelec
from US$55.54
|
-
|
Buy Now | |
Farnell
from US$43.58
|
-
|
Buy Now |
40W, 34.5mm | |
Input Voltage | 85-264VDC |
Output Voltage | 24 |
Output Current | 1670mA |
Efficiency | 92% |
Package Style | Chassis Mount, Enclosed Metal Case, Aluminium |
Length | 89.7mm |
Width | 60.5mm |
Weight | 169gg |
country of origin | TW |
ESD Sensitive | No |
Switching Power Supplies | Sager |
Power Supply Switch Mode 24V 1.67A 40W | RS |
Power supply: switched-mode | Transfer Multisort Elektronik |
Compact power supply for medical applications | Conrad |
Product Type: Ac/Dc | Newark Electronics |
Power Supply | RS Americas |
POWER SUPPLY, MEDICAL, AC-DC, 24V, 1.67A | element14 |
24Vdc Medical Power Supply PFC, 2xMOPP Enclosed | TRC Electronics |
Schaltnetzteil, 24 VDC, 1.67 A, 40 W, TPP 40-124 | Buerklin |
Traco Power DC Power Supply, 40W, 24V, 1.67A | Distrelec |
Where can I find additional details, specifications and documents for a TPP 40-124?
Additional datasheets, footprints and schematics for TPP 40-124 are listed on our Part Details page. You can also find images and similar parts to TPP 40-124 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TPP 40-124 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TPP 40-124 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TPP 40-124 fall under?
The TPP 40-124 is listed under AC/DC Power Supply.
Can I view similar or alternative parts?
You can view similar parts to TPP 40-124 when available in the AC/DC Power Supply range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TPP 40-124 you can contact the distributor directly for product support, shipping queries etc.
Is the TPP 40-124 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TPP 40-124 have stock available?
Authorised distributors including Sager, RS, Transfer Multisort Elektronik, Conrad and Newark Electronics have stock available or on a lead time for TPP 40-124.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TPP 40-124 often in real-time on the comparison pages.
What if I can't find stock of TPP 40-124?
You can fill out our help required form which you can use to request a quote for TPP 40-124 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.