TPP 30-109-J AC/DC Power Supply by Traco Power

30 Watt AC/DC power supply, medical/industrial/household, 85-264 VAC input, reinforced 4000 VAC isolation, encpasulated, chassis mount (JST) 3.95" x 1.50"

Status: Active
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$46.41

Distributor Stock
Logo for RS
RS
from US$51.26
No stock
Buy Now
Logo for Distrelec
Distrelec
from US$55.85
1
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$46.41
-
Buy Now
Logo for RS Americas
RS Americas
from US$61.23
-
Buy Now
Logo for element14
element14
from US$61.50
-
Buy Now
Logo for TRC Electronics
TRC Electronics
from US$54.25
-
Buy Now
Logo for Buerklin
Buerklin
from US$52.84
-
Buy Now
Logo for Sager
Sager
from US$47.57
-
Buy Now
Logo for Farnell
Farnell
from US$46.46
-
Buy Now

Specifications

30W, 25.4mm
Input Voltage 85-264VDC
Output Voltage 9
Output Current 3340mA
Efficiency 88%
Package Style Encapsulated, Chassis Mount
Length 100mm
Width 38.1mm
Weight 119gg
country of origin TW
ESD Sensitive No

Alternative Descriptions

Traco Power AC / DC Medical Power Supply, 30W, 9V, 3.34A | Distrelec
Power Supply Switch Mode 9V 30W | RS
Power Supply, Ac-Dc, , 9V, 3.34A | Newark Electronics
Power Supply, AC-DC, Encapsulated, 30W, 9V, 3340 mA, 85-264V In, TPP 30-J Series | TRACO Power TPP 30-109-J | RS Americas
POWER SUPPLY, AC-DC, 9V, 3.34A | element14
9Vdc 3.34A Power Supply Medical & | TRC Electronics
Schaltnetzteil, 9 VDC, 3.34 A, 30 W, TPP 30-109-J | Buerklin
Switching Power Supplies | Sager


Frequently Asked Questions

Where can I find additional details, specifications and documents for a TPP 30-109-J?

Additional datasheets, footprints and schematics for TPP 30-109-J are listed on our Part Details page. You can also find images and similar parts to TPP 30-109-J on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for TPP 30-109-J on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TPP 30-109-J price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does TPP 30-109-J fall under?

The TPP 30-109-J is listed under AC/DC Power Supply.

Can I view similar or alternative parts?

You can view similar parts to TPP 30-109-J when available in the AC/DC Power Supply range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the TPP 30-109-J you can contact the distributor directly for product support, shipping queries etc.

Is the TPP 30-109-J RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for TPP 30-109-J have stock available?

Authorised distributors including Distrelec, RS, Newark Electronics, RS Americas and element14 have stock available or on a lead time for TPP 30-109-J.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for TPP 30-109-J often in real-time on the comparison pages.

What if I can't find stock of TPP 30-109-J?

You can fill out our help required form which you can use to request a quote for TPP 30-109-J from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay