Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$35.61
Distributor | Stock | ||
---|---|---|---|
RS
from US$42.78
|
No stock
|
Buy Now | |
Newark Electronics
from US$35.62
|
-
|
Buy Now | |
RS Americas
from US$46.96
|
-
|
Buy Now | |
element14
from US$41.75
|
-
|
Buy Now | |
TRC Electronics
from US$41.58
|
-
|
Buy Now | |
Buerklin
from US$40.60
|
-
|
Buy Now | |
Distrelec
from US$45.27
|
-
|
Buy Now | |
Sager
from US$36.47
|
-
|
Buy Now | |
Farnell
from US$35.61
|
-
|
Buy Now |
20W, 27.9mm | |
Input Voltage | 85-264VDC |
Output Voltage | 3.3 |
Output Current | 6000mA |
Efficiency | 84% |
Package Style | Open frame, none |
Length | 69.7mm |
Width | 34.6mm |
Weight | 58gg |
country of origin | TW |
ESD Sensitive | No |
Power Supply Switch Mode 3.3V 20W | RS |
Product Type: Ac/Dc | Newark Electronics |
Power Supply, AC-DC, Open Frame, 20W,3.3V, 6 A85-264V In, TPP 30A-D Series | TRACO Power TPP 30-103A-D | RS Americas |
POWER SUPPLY, AC-DC, 3.3V, 6A | element14 |
3.3Vdc 6A Power Supply Medical & | TRC Electronics |
Open-Frame-Schaltnetzteil, 3,3 VDC, 6 A, 20 W, TPP 30-103A-D | Buerklin |
Traco Power Switched-Mode Power Supply 20W 24V 6A | Distrelec |
Switching Power Supplies | Sager |
Where can I find additional details, specifications and documents for a TPP 30-103A-D?
Additional datasheets, footprints and schematics for TPP 30-103A-D are listed on our Part Details page. You can also find images and similar parts to TPP 30-103A-D on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TPP 30-103A-D on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TPP 30-103A-D price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TPP 30-103A-D fall under?
The TPP 30-103A-D is listed under AC/DC Power Supply.
Can I view similar or alternative parts?
You can view similar parts to TPP 30-103A-D when available in the AC/DC Power Supply range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TPP 30-103A-D you can contact the distributor directly for product support, shipping queries etc.
Is the TPP 30-103A-D RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TPP 30-103A-D have stock available?
Authorised distributors including RS, Newark Electronics, RS Americas, element14 and TRC Electronics have stock available or on a lead time for TPP 30-103A-D.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TPP 30-103A-D often in real-time on the comparison pages.
What if I can't find stock of TPP 30-103A-D?
You can fill out our help required form which you can use to request a quote for TPP 30-103A-D from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.