Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$87.74
Distributor | Stock | ||
---|---|---|---|
RS
from US$99.00
|
29
in stock
|
Buy Now | |
Sager
from US$87.74
|
100
in stock
|
Buy Now | |
Distrelec
from US$106.97
|
10
in stock
|
Buy Now | |
Conrad
from US$149.83
|
2
in stock
|
Buy Now | |
Newark Electronics
from US$88.91
|
-
|
Buy Now | |
RS Americas
from US$111.71
|
-
|
Buy Now | |
element14
from US$93.24
|
-
|
Buy Now | |
TRC Electronics
from US$100.05
|
-
|
Buy Now | |
Buerklin
from US$101.98
|
-
|
Buy Now | |
Farnell
from US$89.14
|
-
|
Buy Now |
150W, 39.2mm | |
Input Voltage | 85-264VDC |
Output Voltage | 12 |
Output Current | 12500mA |
Efficiency | 91% |
Package Style | Chassis Mount, Enclosed Metal Case, Alu alloy, black anodized coating |
Length | 116.8mm |
Width | 62mm |
Weight | 273gg |
country of origin | TW |
ESD Sensitive | No |
Switching Power Supplies | Sager |
Power Supply Switch Mode 12V 12.5A 150W | RS |
Traco Power DC Power Supply, 150W, 12V, 12.5A | Distrelec |
Compact power supply for medical applications | Conrad |
Power Supply, 12V, 12.5A | Newark Electronics |
Power Supply, AC-DC, 150W,1 ,Embedded Switch Mode (SMPS),12V dc,12.5A | TRACO Power TPP 150-112 | RS Americas |
POWER SUPPLY, AC-DC, MEDICAL, 12V, 12.5A | element14 |
12Vdc PFC Power Supply Medical & | TRC Electronics |
Schaltnetzteil, 12 VDC, 12.5 A, 150 W, TPP 150-112 | Buerklin |
Where can I find additional details, specifications and documents for a TPP 150-112?
Additional datasheets, footprints and schematics for TPP 150-112 are listed on our Part Details page. You can also find images and similar parts to TPP 150-112 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TPP 150-112 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TPP 150-112 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TPP 150-112 fall under?
The TPP 150-112 is listed under AC/DC Power Supply.
Can I view similar or alternative parts?
You can view similar parts to TPP 150-112 when available in the AC/DC Power Supply range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TPP 150-112 you can contact the distributor directly for product support, shipping queries etc.
Is the TPP 150-112 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TPP 150-112 have stock available?
Authorised distributors including Sager, RS, Distrelec, Conrad and Newark Electronics have stock available or on a lead time for TPP 150-112.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TPP 150-112 often in real-time on the comparison pages.
What if I can't find stock of TPP 150-112?
You can fill out our help required form which you can use to request a quote for TPP 150-112 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.