Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$29.67
Distributor | Stock | ||
---|---|---|---|
RS
from US$35.07
|
10
in stock
|
Buy Now | |
Distrelec
from US$35.70
|
5
in stock
|
Buy Now | |
Conrad
from US$50.33
|
3
in stock
|
Buy Now | |
Newark Electronics
from US$29.67
|
2
in stock
|
Buy Now | |
TRC Electronics
from US$34.74
|
1
in stock
|
Buy Now | |
RS Americas
from US$39.15
|
-
|
Buy Now | |
element14
from US$39.11
|
-
|
Buy Now | |
Buerklin
from US$34.05
|
-
|
Buy Now | |
Sager
from US$30.47
|
-
|
Buy Now | |
Farnell
from US$30.35
|
-
|
Buy Now |
15W, 20.9mm | |
Input Voltage | 85-264VDC |
Output Voltage | 15 |
Output Current | 1000mA |
Efficiency | 87% |
Package Style | Encapsulated, Chassis Mount |
Length | 71.7mm |
Width | 28.9mm |
Weight | 48gg |
country of origin | TW |
ESD Sensitive | No |
Power Supply Switch Mode 15V 15W | RS |
Traco Power AC / DC Medical Power Supply, 15W, 15V, 1A | Distrelec |
15 watt power supply for medical applications in enclosed plastic housing (JST plug connection) | Conrad |
Power Supply, Ac-Dc, , 15V, 1A | Newark Electronics |
15Vdc 1A Power Supply Medical & | TRC Electronics |
Power Supply, AC-DC, Encapsulated, 15W, 15V, 1A, 85-264V In, TPP 15-J Series | TRACO Power TPP 15-115-J | RS Americas |
POWER SUPPLY, AC-DC, 15V, 1A | element14 |
Schaltnetzteil, 15 VDC, 1 A, 15 W, TPP 15-115-J | Buerklin |
Switching Power Supplies | Sager |
Where can I find additional details, specifications and documents for a TPP 15-115-J?
Additional datasheets, footprints and schematics for TPP 15-115-J are listed on our Part Details page. You can also find images and similar parts to TPP 15-115-J on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TPP 15-115-J on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TPP 15-115-J price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TPP 15-115-J fall under?
The TPP 15-115-J is listed under AC/DC Power Supply.
Can I view similar or alternative parts?
You can view similar parts to TPP 15-115-J when available in the AC/DC Power Supply range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TPP 15-115-J you can contact the distributor directly for product support, shipping queries etc.
Is the TPP 15-115-J RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TPP 15-115-J have stock available?
Authorised distributors including RS, Distrelec, Conrad, Newark Electronics and TRC Electronics have stock available or on a lead time for TPP 15-115-J.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TPP 15-115-J often in real-time on the comparison pages.
What if I can't find stock of TPP 15-115-J?
You can fill out our help required form which you can use to request a quote for TPP 15-115-J from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.