Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$76.16
Distributor | Stock | ||
---|---|---|---|
RS
from US$88.12
|
No stock
|
Buy Now | |
RS Americas
from US$95.76
|
2
in stock
|
Buy Now | |
Newark Electronics
from US$76.16
|
-
|
Buy Now | |
element14
from US$97.32
|
-
|
Buy Now | |
TRC Electronics
from US$85.84
|
-
|
Buy Now | |
Buerklin
from US$87.48
|
-
|
Buy Now | |
Sager
from US$77.99
|
-
|
Buy Now | |
Farnell
from US$76.39
|
-
|
Buy Now |
100W, 39.4mm | |
Input Voltage | 85-264VDC |
Output Voltage | 48 |
Output Current | 2090mA |
Efficiency | 91% |
Package Style | Chassis Mount, Enclosed Metal Case, Alu alloy, black anodized coating |
Length | 91.4mm |
Width | 62mm |
Weight | 210gg |
country of origin | TW |
ESD Sensitive | No |
AC-DC Power Supply, 100W, Embedded Switch Mode, 48VDC, 2.09A, TPP Series | TRACO Power TPP 100-148 | RS Americas |
Power Supply Switch Mode 48V 2.09A 100W | RS |
Ac/Dc Enclosed Power Supply, Medical, Adjustable, Fixed, 85 V, 264 V, 100 W, 48 V, 2.09 A Rohs Compliant: Yes |Traco Power TPP 100-148 | Newark Electronics |
POWER SUPPLY, AC-DC, MEDICAL, 48V, 2.09A | element14 |
48Vdc PFC Power Supply Medical & | TRC Electronics |
Schaltnetzteil, 48 VDC, 2.09 A, 100 W, TPP 100-148 | Buerklin |
Switching Power Supplies | Sager |
Where can I find additional details, specifications and documents for a TPP 100-148?
Additional datasheets, footprints and schematics for TPP 100-148 are listed on our Part Details page. You can also find images and similar parts to TPP 100-148 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TPP 100-148 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TPP 100-148 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TPP 100-148 fall under?
The TPP 100-148 is listed under AC/DC Power Supply.
Can I view similar or alternative parts?
You can view similar parts to TPP 100-148 when available in the AC/DC Power Supply range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TPP 100-148 you can contact the distributor directly for product support, shipping queries etc.
Is the TPP 100-148 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TPP 100-148 have stock available?
Authorised distributors including RS Americas, RS, Newark Electronics, element14 and TRC Electronics have stock available or on a lead time for TPP 100-148.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TPP 100-148 often in real-time on the comparison pages.
What if I can't find stock of TPP 100-148?
You can fill out our help required form which you can use to request a quote for TPP 100-148 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.