Prices starting from US$1.28
Distributor | Starting From | Stock | ||
---|---|---|---|---|
RS | US$2.43 |
No stock
|
Buy Now | |
Future Electronics | US$1.32 |
10,000
|
Buy Now | |
Newark Electronics | US$1.44 |
3,574
|
Buy Now | |
element14 | US$1.38 |
3,574
|
Buy Now | |
Farnell | US$1.36 |
3,574
|
Buy Now | |
Transfer Multisort Elektronik | US$1.61 |
237
|
Buy Now | |
Avnet America | US$1.28 |
-
|
Buy Now | |
Avnet Silica | - |
-
|
Buy Now |
Reverse Stand-Off Voltage Vrwm | 28V |
---|---|
No. of Pins | 8Pins |
TVS Thyristor Case Style | SOIC |
Thyristor Type | Overvoltage Protector |
Breakover Voltage Vbo Max | 38V |
No. of Circuits | 3Circuits |
Peak Pulse Current Ippm | 30A |
Peak Off-State Voltage Vdrm | - |
Product Range | - |
SVHC | No SVHC (17-Dec-2015) |
Thyristor Case | SOIC |
TPN3021 Series 30 A Surface Mount Protection Thyristor - SOIC-8 | Future Electronics |
Thyristor, Surge Arrestor, 28V, Soic-8 | Newark Electronics |
THYRISTOR, SURGE ARRESTOR, 28V, SOIC-8 | element14 |
Thyristor: TSS | Transfer Multisort Elektronik |
Tripolar TVS protection Trisil SOIC8 | RS |
Thyristor DIAC 28V 9A 8-Pin SO N T/R | Avnet America |
Where can I find additional details, specifications and documents for a TPN3021RL?
Additional datasheets, footprints and schematics for TPN3021RL are listed on our Part Details page. You can also find images and similar parts to TPN3021RL on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TPN3021RL on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TPN3021RL price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TPN3021RL fall under?
The TPN3021RL is listed under Circuit Protection > TVS - Transient Voltage Suppressors > TVS Thyristors.
Can I view similar or alternative parts?
You can view similar parts to TPN3021RL when available in the TVS Thyristors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TPN3021RL you can contact the distributor directly for product support, shipping queries etc.
Is the TPN3021RL RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TPN3021RL have stock available?
Authorised distributors including Future Electronics, Newark Electronics, element14, Farnell and Transfer Multisort Elektronik have stock available or on a lead time for TPN3021RL.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TPN3021RL often in real-time on the comparison pages.
What if I can't find stock of TPN3021RL?
You can fill out our help required form which you can use to request a quote for TPN3021RL from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.