Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.95
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.95
|
No stock
|
Buy Now |
Reverse Stand-Off Voltage Vrwm | 28V |
---|---|
No. of Pins | 8Pins |
TVS Thyristor Case Style | - |
Thyristor Type | Surge Protector |
Breakover Voltage Vbo Max | 38V |
No. of Circuits | 3Circuits |
Peak Pulse Current Ippm | 200A |
Peak Off-State Voltage Vdrm | - |
Product Range | - |
SVHC | No SVHC (17-Dec-2015) |
Breakdown Voltage Max | 38V |
Capacitance Cd @ Vr Typ | 16pF |
Diode Case Style | SOIC |
Diode Type | Bidirectional TVS |
Operating Temperature Max | 150°C |
Operating Temperature Min | -40°C |
Operating Temperature Range | -40°C to +150°C |
Stand-off Voltage | 28V |
TVS Polarity | Bidirectional |
Termination Type | Surface Mount Device |
Where can I find additional details, specifications and documents for a TPN3021?
Additional datasheets, footprints and schematics for TPN3021 are listed on our Part Details page. You can also find images and similar parts to TPN3021 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TPN3021 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TPN3021 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TPN3021 fall under?
The TPN3021 is listed under Circuit Protection > TVS - Transient Voltage Suppressors > TVS Thyristors.
Can I view similar or alternative parts?
You can view similar parts to TPN3021 when available in the TVS Thyristors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TPN3021 you can contact the distributor directly for product support, shipping queries etc.
Is the TPN3021 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TPN3021 have stock available?
Authorised distributors including Farnell have stock available or on a lead time for TPN3021.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TPN3021 often in real-time on the comparison pages.
What if I can't find stock of TPN3021?
You can fill out our help required form which you can use to request a quote for TPN3021 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.