Status: | Unknown |
---|---|
Series: | TPM Series |
RoHS: | Compliant |
Prices starting from US$2.01
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$3.12
|
644
in stock
|
Buy Now | |
Future Electronics
from US$2.01
|
4,800
in stock
|
Buy Now | |
element14
from US$3.21
|
822
in stock
|
Buy Now | |
Newark Electronics
from US$3.06
|
644
in stock
|
Buy Now | |
Rutronik
from US$3.41
|
-
|
Buy Now | |
Avnet America
from US$3.36
|
-
|
Buy Now | |
TTI Europe
from US$2.78
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Capacitance | 680µF |
---|---|
Voltage Rating | 6.3V |
Tantalum Capacitor Case | 2917 [7343 Metric] |
Product Range | TPM Series |
Capacitance Tolerance | ± 20% |
Operating Temperature Min | -55°C |
ESR | 0.023ohm |
No. of Pins | 2 |
RoHS Compliant | Yes |
TPM Series 680 uF â–’20% 6.3 V Surface Mount Ultra Low ESR Tantalum Chip Capacitor | Future Electronics |
Cap, 680Uf, 6.3V, Tant, Case E Rohs Compliant: Yes |Kyocera Avx TPME687M006R0023 | Newark Electronics |
TC 680uF 6,3V 20% Case E 23mOhm | Rutronik |
Surface Mount Tantalum Capacitor, 680 uF, 6.3 V, ± 20%, -55 °C, 125 °C, 2917 [7343-43 Metric] | Avnet America |
680UF 6.3V 20%E ULTRA LOW ESR | TTI Europe |
Surface Mount Tantalum Capacitor, 680 uF, 6.3 V, � 20%, -55 �C, 125 �C, 2917 [7343-43 Metric] | Avnet Abacus |
Where can I find additional details, specifications and documents for a TPME687M006R0023?
Additional datasheets, footprints and schematics for TPME687M006R0023 are listed on our Part Details page. You can also find images and similar parts to TPME687M006R0023 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TPME687M006R0023 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TPME687M006R0023 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TPME687M006R0023 fall under?
The TPME687M006R0023 is listed under Passive Components > Capacitors > Polymer Capacitors > Tantalum Polymer Capacitors.
Can I view similar or alternative parts?
You can view similar parts to TPME687M006R0023 when available in the Tantalum Polymer Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TPME687M006R0023 you can contact the distributor directly for product support, shipping queries etc.
Is the TPME687M006R0023 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for TPME687M006R0023 have stock available?
Authorised distributors including Future Electronics, element14, Newark Electronics, Farnell and Rutronik have stock available or on a lead time for TPME687M006R0023.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TPME687M006R0023 often in real-time on the comparison pages.
What if I can't find stock of TPME687M006R0023?
You can fill out our help required form which you can use to request a quote for TPME687M006R0023 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.