Status: | Unknown |
---|---|
Series: | TPM Series |
RoHS: | Unknown |
Prices starting from US$2.04
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$3.70
|
No stock
|
Buy Now | |
Future Electronics
from US$2.09
|
400
in stock
|
Buy Now | |
Newark Electronics
from US$2.04
|
-
|
Buy Now | |
Avnet America
from US$5.44
|
-
|
Buy Now | |
RS Americas
from US$4.31
|
-
|
Buy Now | |
element14
from US$3.74
|
-
|
Buy Now | |
TTI Europe
from US$3.40
|
-
|
Buy Now | |
Avnet Asia
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Capacitance | 680µF |
---|---|
Voltage Rating | 6.3V |
Product Range | TPM Series |
Capacitance Tolerance | ± 10% |
Manufacturer Size Code | E |
ESR | 0.023ohm |
Operating Temperature Min | -55°C |
Operating Temperature Max | 125°C |
Automotive Qualification Standard | - |
SVHC | No SVHC (27-Jun-2018) |
Capacitance Tolerance ± | ± 10% |
Capacitor Case Style | 2917 [7343 Metric] |
Capacitor Mounting | SMD |
Capacitor Terminals | SMD |
External Depth | 4.3mm |
External Length / Height | 4.1mm |
External Width | 7.3mm |
Leakage Current | 41µA |
No. of Pins | 2Pins |
Operating Temperature Range | -55°C to +125°C |
Tantalum Capacitor Case | 2917 [7343 Metric] |
Tolerance + | 10% |
Tolerance - | 10% |
Voltage Rating V DC | 6.3V |
TPM Series 680 uF ▒10 % 6.3V Surface Mount Ultra Low ESR Tantalum Chip Capacitor | Future Electronics |
Cap, 680Uf, 6.3V, Tant, Case E | Newark Electronics |
Surface Mount Tantalum Capacitor, 680 uF, 6.3 V, ± 10%, -55 °C, 125 °C, 2917 [7343-43 Metric] | Avnet America |
Capacitor | RS Americas |
CAP, 680UF, 6.3V, TANT, CASE E | element14 |
680UF 6.3V 10% E LOW ESR | TTI Europe |
Surface Mount Tantalum Capacitor, 680 uF, 6.3 V, � 10%, -55 �C, 125 �C, 2917 [7343-43 Metric] | Avnet Abacus |
Where can I find additional details, specifications and documents for a TPME687K006R0023?
Additional datasheets, footprints and schematics for TPME687K006R0023 are listed on our Part Details page. You can also find images and similar parts to TPME687K006R0023 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TPME687K006R0023 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TPME687K006R0023 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TPME687K006R0023 fall under?
The TPME687K006R0023 is listed under Electronic & Electrical Components > Capacitors > Polymer & Hybrid Capacitors.
Can I view similar or alternative parts?
You can view similar parts to TPME687K006R0023 when available in the Polymer & Hybrid Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TPME687K006R0023 you can contact the distributor directly for product support, shipping queries etc.
Is the TPME687K006R0023 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TPME687K006R0023 have stock available?
Authorised distributors including Future Electronics, Newark Electronics, Avnet America, RS Americas and element14 have stock available or on a lead time for TPME687K006R0023.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TPME687K006R0023 often in real-time on the comparison pages.
What if I can't find stock of TPME687K006R0023?
You can fill out our help required form which you can use to request a quote for TPME687K006R0023 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.