Status: | Unknown |
---|---|
Series: | TPM Series |
RoHS: | Unknown |
Prices starting from US$3.44
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$3.94
|
112
in stock
|
Buy Now | |
TTI Europe
from US$3.44
|
1,200
in stock
|
Buy Now | |
Newark Electronics
from US$4.60
|
112
in stock
|
Buy Now | |
element14
from US$3.99
|
112
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$5.91
|
55
in stock
|
Buy Now | |
Avnet America
-
|
400
in stock
|
Buy Now | |
Future Electronics
from US$3.74
|
-
|
Buy Now | |
RS Americas
from US$9.50
|
-
|
Buy Now | |
Avnet Asia
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Capacitance | 680µF |
---|---|
Voltage Rating | 6.3V |
Tantalum Capacitor Case | 2917 [7343 Metric] |
Product Range | TPM Series |
Capacitance Tolerance | ± 10% |
Operating Temperature Min | -55°C |
Operating Temperature Max | 125°C |
ESR | 0.018ohm |
Manufacturer Size Code | E |
Automotive Qualification Standard | - |
SVHC | No SVHC (27-Jun-2018) |
Capacitance Tolerance ± | ± 10% |
Capacitor Case Style | 2917 [7343 Metric] |
Capacitor Mounting | SMD |
Capacitor Terminals | SMD |
External Depth | 4.1mm |
External Length / Height | 7.3mm |
External Width | 4.3mm |
Leakage Current | 41µA |
No. of Pins | 2Pins |
Operating Temperature Range | -55°C to +125°C |
Reel Quantity | 400 |
Tape Width | 8mm |
Tolerance + | 10% |
Tolerance - | 10% |
Voltage Rating V DC | 6.3V |
680UF 6.3V 10%E ULTRA LOW ESR | TTI Europe |
Cap, 680Μf, 6.3V, 10%, 2917, Smd | Newark Electronics |
CAPACITOR, 680uF 6.3V E CASE | element14 |
CAP, 680µF, 6.3V, 10%, 2917, SMD | Farnell |
Capacitor: tantalum | Transfer Multisort Elektronik |
Surface Mount Tantalum Capacitor, 680 uF, 6.3 V, ± 10%, -55 °C, 125 °C, 2917 [7343-43 Metric] | Avnet America |
TPM Series 680 uF ▒10% 6.3 V Surface Mount Ultra Low ESR Tantalum Chip Capacitor | Future Electronics |
680uF SMD Solid MnO2 Tantalum Electrolytic Capacitor, 6.3 VDC +/-10%, TPM Series | AVX TPME687K006R0018 | RS Americas |
Surface Mount Tantalum Capacitor, 680 uF, 6.3 V, � 10%, -55 �C, 125 �C, 2917 [7343-43 Metric] | Avnet Abacus |
Where can I find additional details, specifications and documents for a TPME687K006R0018?
Additional datasheets, footprints and schematics for TPME687K006R0018 are listed on our Part Details page. You can also find images and similar parts to TPME687K006R0018 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TPME687K006R0018 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TPME687K006R0018 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TPME687K006R0018 fall under?
The TPME687K006R0018 is listed under Electronic & Electrical Components > Capacitors > Tantalum Capacitors.
Can I view similar or alternative parts?
You can view similar parts to TPME687K006R0018 when available in the Tantalum Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TPME687K006R0018 you can contact the distributor directly for product support, shipping queries etc.
Is the TPME687K006R0018 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TPME687K006R0018 have stock available?
Authorised distributors including TTI Europe, Newark Electronics, element14, Farnell and Transfer Multisort Elektronik have stock available or on a lead time for TPME687K006R0018.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TPME687K006R0018 often in real-time on the comparison pages.
What if I can't find stock of TPME687K006R0018?
You can fill out our help required form which you can use to request a quote for TPME687K006R0018 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.