Status: | Unknown |
---|---|
Series: | TPM Series |
RoHS: | Unknown |
Prices starting from US$2.04
Capacitance | 680µF |
---|---|
Voltage Rating | 4V |
Tantalum Capacitor Case | 2917 [7343 Metric] |
Product Range | TPM Series |
Capacitance Tolerance | ± 10% |
Operating Temperature Min | -55°C |
Operating Temperature Max | 125°C |
ESR | 0.023ohm |
Manufacturer Size Code | E |
Automotive Qualification Standard | - |
SVHC | No SVHC (27-Jun-2018) |
Capacitance Tolerance ± | ± 10% |
Capacitor Case Style | 2917 [7343 Metric] |
Capacitor Mounting | SMD |
Capacitor Terminals | SMD |
External Depth | 4.1mm |
External Length / Height | 7.3mm |
External Width | 4.3mm |
Leakage Current | 27µA |
No. of Pins | 2Pins |
Operating Temperature Range | -55°C to +125°C |
Reel Quantity | 400 |
Tape Width | 8mm |
Tolerance + | 10% |
Tolerance - | 10% |
Voltage Rating V DC | 4V |
Capacitor Tant, 680Uf, 4V, 0.023 Ohm, 0.1, 2717, Full Reel | Newark Electronics |
TPM Series 680 uF ▒10 % 4V Surface Mount Ultra Low ESR Tantalum Chip Capacitor | Future Electronics |
Surface Mount Tantalum Capacitor, 680 uF, 4 V, ± 10%, -55 °C, 125 °C, 2917 [7343-43 Metric] | Avnet America |
Capacitor | RS Americas |
680UF 4V 10%E ULTRA LOW ESR | TTI Europe |
CAP, 680µF, 4V, 10%, 2917, SMD | Farnell |
Surface Mount Tantalum Capacitor, 680 uF, 4 V, � 10%, -55 �C, 125 �C, 2917 [7343-43 Metric] | Avnet Abacus |
Where can I find additional details, specifications and documents for a TPME687K004R0023?
Additional datasheets, footprints and schematics for TPME687K004R0023 are listed on our Part Details page. You can also find images and similar parts to TPME687K004R0023 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TPME687K004R0023 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TPME687K004R0023 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TPME687K004R0023 fall under?
The TPME687K004R0023 is listed under Passive Components > Capacitors > Polymer & Hybrid Capacitors.
Can I view similar or alternative parts?
You can view similar parts to TPME687K004R0023 when available in the Polymer & Hybrid Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TPME687K004R0023 you can contact the distributor directly for product support, shipping queries etc.
Is the TPME687K004R0023 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TPME687K004R0023 have stock available?
Authorised distributors including Newark Electronics, Future Electronics, Avnet America, RS Americas and TTI Europe have stock available or on a lead time for TPME687K004R0023.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TPME687K004R0023 often in real-time on the comparison pages.
What if I can't find stock of TPME687K004R0023?
You can fill out our help required form which you can use to request a quote for TPME687K004R0023 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.