Status: | Unknown |
---|---|
Series: | TPM Series |
RoHS: | Unknown |
Prices starting from US$1.85
Capacitance | 470µF |
---|---|
Voltage Rating | 6.3V |
Product Range | TPM Series |
Capacitance Tolerance | ± 10% |
Manufacturer Size Code | E |
ESR | 0.03ohm |
Operating Temperature Min | -55°C |
Operating Temperature Max | 125°C |
Automotive Qualification Standard | - |
SVHC | No SVHC (27-Jun-2018) |
Capacitance Tolerance ± | ± 10% |
Capacitor Case Style | 2917 [7343 Metric] |
Capacitor Mounting | SMD |
Capacitor Terminals | SMD |
External Depth | 4.3mm |
External Length / Height | 4.1mm |
External Width | 7.3mm |
Leakage Current | 28µA |
No. of Pins | 2Pins |
Operating Temperature Range | -55°C to +125°C |
Tantalum Capacitor Case | 2917 [7343 Metric] |
Tolerance + | 10% |
Tolerance - | 10% |
Voltage Rating V DC | 6.3V |
TPM Series 470uF ▒10% 6.3 V Surface Mount Ultra Low ESR Tantalum Chip Capacitor | Future Electronics |
TC 470uF 6,3V 10% Case E 30mOhm | Rutronik |
Cap, 470Uf, 6.3V, Tant, Case E | Newark Electronics |
Surface Mount Tantalum Capacitor, 470 uF, 6.3 V, ± 10%, -55 °C, 125 °C, 2917 [7343-43 Metric] | Avnet America |
CAP, 470UF, 6.3V, TANT, CASE E | element14 |
Surface Mount Tantalum Capacitor, 470 uF, 6.3 V, � 10%, -55 �C, 125 �C, 2917 [7343-43 Metric] | Avnet Abacus |
Where can I find additional details, specifications and documents for a TPME477K006R0030?
Additional datasheets, footprints and schematics for TPME477K006R0030 are listed on our Part Details page. You can also find images and similar parts to TPME477K006R0030 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TPME477K006R0030 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TPME477K006R0030 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TPME477K006R0030 fall under?
The TPME477K006R0030 is listed under Electronic & Electrical Components > Capacitors > Polymer & Hybrid Capacitors.
Can I view similar or alternative parts?
You can view similar parts to TPME477K006R0030 when available in the Polymer & Hybrid Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TPME477K006R0030 you can contact the distributor directly for product support, shipping queries etc.
Is the TPME477K006R0030 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TPME477K006R0030 have stock available?
Authorised distributors including Future Electronics, Rutronik, Newark Electronics, Avnet America and element14 have stock available or on a lead time for TPME477K006R0030.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TPME477K006R0030 often in real-time on the comparison pages.
What if I can't find stock of TPME477K006R0030?
You can fill out our help required form which you can use to request a quote for TPME477K006R0030 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.