Status: | Unknown |
---|---|
Series: | TPM Series |
RoHS: | Unknown |
Capacitance | 470µF |
---|---|
Voltage Rating | 6.3V |
Tantalum Capacitor Case | 2917 [7343 Metric] |
Product Range | TPM Series |
Capacitance Tolerance | ± 10% |
Operating Temperature Min | -55°C |
Operating Temperature Max | 125°C |
ESR | 0.023ohm |
Manufacturer Size Code | E |
Automotive Qualification Standard | - |
SVHC | No SVHC (27-Jun-2018) |
Capacitance Tolerance ± | ± 10% |
Capacitor Case Style | 2917 [7343 Metric] |
Capacitor Mounting | SMD |
Capacitor Terminals | SMD |
External Depth | 4.1mm |
External Length / Height | 7.3mm |
External Width | 4.3mm |
Leakage Current | 28µA |
No. of Pins | 2Pins |
Operating Temperature Range | -55°C to +125°C |
Reel Quantity | 400 |
Tape Width | 8mm |
Tolerance + | 10% |
Tolerance - | 10% |
Voltage Rating V DC | 6.3V |
TPM Series 470uF ▒10 % 6.3 V Surface Mount Ultra Low ESR Tantalum Chip Capacitor | Future Electronics |
Capacitor Tantalum, 470Uf 6.3V 0.023 Ohm 10%, 2717 | Newark Electronics |
Surface Mount Tantalum Capacitor, 470 uF, 6.3 V, ± 10%, -55 °C, 125 °C, 2917 [7343-43 Metric] | Avnet America |
Capacitance:470µF | element14 |
470UF 6.3V 10%E ULTRA LOW ESR | TTI Europe |
CAP, 470µF, 6.3V, 10%, 2917, SMD | Farnell |
Surface Mount Tantalum Capacitor, 470 uF, 6.3 V, � 10%, -55 �C, 125 �C, 2917 [7343-43 Metric] | Avnet Abacus |
Where can I find additional details, specifications and documents for a TPME477K006R0023?
Additional datasheets, footprints and schematics for TPME477K006R0023 are listed on our Part Details page. You can also find images and similar parts to TPME477K006R0023 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TPME477K006R0023 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TPME477K006R0023 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TPME477K006R0023 fall under?
The TPME477K006R0023 is listed under Electronic & Electrical Components > Capacitors > Tantalum Capacitors.
Can I view similar or alternative parts?
You can view similar parts to TPME477K006R0023 when available in the Tantalum Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TPME477K006R0023 you can contact the distributor directly for product support, shipping queries etc.
Is the TPME477K006R0023 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TPME477K006R0023 have stock available?
Authorised distributors including Future Electronics, Newark Electronics, Avnet America, element14 and TTI Europe have stock available or on a lead time for TPME477K006R0023.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TPME477K006R0023 often in real-time on the comparison pages.
What if I can't find stock of TPME477K006R0023?
You can fill out our help required form which you can use to request a quote for TPME477K006R0023 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.