Status: | Unknown |
---|---|
Series: | TPM Series |
RoHS: | Unknown |
Prices starting from US$5.19
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$7.18
|
62
in stock
|
Buy Now | |
Future Electronics
from US$7.04
|
1,609
in stock
|
Buy Now | |
TTI Europe
from US$6.05
|
400
in stock
|
Buy Now | |
Newark Electronics
from US$6.69
|
62
in stock
|
Buy Now | |
element14
from US$9.18
|
62
in stock
|
Buy Now | |
Rutronik
from US$7.61
|
-
|
Buy Now | |
Avnet America
from US$6.35
|
-
|
Buy Now | |
RS Americas
from US$5.19
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Capacitance | 47µF |
---|---|
Voltage Rating | 35V |
Product Range | TPM Series |
Capacitance Tolerance | ± 10% |
Manufacturer Size Code | E |
ESR | 0.055ohm |
Operating Temperature Min | -55°C |
Operating Temperature Max | 125°C |
Automotive Qualification Standard | - |
SVHC | No SVHC (27-Jun-2018) |
Capacitance Tolerance ± | ± 10% |
Capacitor Case Style | 2917 [7343 Metric] |
Capacitor Mounting | SMD |
Capacitor Terminals | SMD |
Leakage Current | 16µA |
No. of Pins | 2Pins |
Operating Temperature Range | -55°C to +125°C |
Tantalum Capacitor Case | 2917 [7343 Metric] |
TPM Series 47 uF ▒10 % 35 V Surface Mount Ultra Low ESR Tantalum Chip Capacitor | Future Electronics |
47UF 35V 10%E ULTRA LOW ESR | TTI Europe |
Cap, 47Uf, 35V, Tant, Case E | Newark Electronics |
Capacitance:47µF | element14 |
CAP, 47UF, 35V, TANT, CASE E | Farnell |
TC 47uF 35V 10% Case E 55mOhm | Rutronik |
Surface Mount Tantalum Capacitor, 47 uF, 35 V, ± 10%, -55 °C, 125 °C, 2917 [7343-43 Metric] | Avnet America |
Capacitor | RS Americas |
Surface Mount Tantalum Capacitor, 47 uF, 35 V, � 10%, -55 �C, 125 �C, 2917 [7343-43 Metric] | Avnet Abacus |
Where can I find additional details, specifications and documents for a TPME476K035R0055?
Additional datasheets, footprints and schematics for TPME476K035R0055 are listed on our Part Details page. You can also find images and similar parts to TPME476K035R0055 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TPME476K035R0055 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TPME476K035R0055 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TPME476K035R0055 fall under?
The TPME476K035R0055 is listed under Electronic & Electrical Components > Capacitors > Polymer & Hybrid Capacitors.
Can I view similar or alternative parts?
You can view similar parts to TPME476K035R0055 when available in the Polymer & Hybrid Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TPME476K035R0055 you can contact the distributor directly for product support, shipping queries etc.
Is the TPME476K035R0055 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TPME476K035R0055 have stock available?
Authorised distributors including Future Electronics, TTI Europe, Newark Electronics, element14 and Farnell have stock available or on a lead time for TPME476K035R0055.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TPME476K035R0055 often in real-time on the comparison pages.
What if I can't find stock of TPME476K035R0055?
You can fill out our help required form which you can use to request a quote for TPME476K035R0055 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.