Status: | Unknown |
---|---|
Series: | TPM Series |
RoHS: | Unknown |
Prices starting from US$2.59
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$4.66
|
105
in stock
|
Buy Now | |
Future Electronics
from US$2.59
|
400
in stock
|
Buy Now | |
Newark Electronics
from US$4.58
|
105
in stock
|
Buy Now | |
element14
from US$4.75
|
105
in stock
|
Buy Now | |
Rutronik
from US$5.03
|
-
|
Buy Now | |
Avnet America
from US$5.44
|
-
|
Buy Now | |
TTI Europe
from US$4.10
|
-
|
Buy Now | |
Avnet Asia
-
|
-
|
Buy Now |
Capacitance | 330µF |
---|---|
Voltage Rating | 16V |
Tantalum Capacitor Case | 2917 [7343 Metric] |
Product Range | TPM Series |
Capacitance Tolerance | ± 10% |
Operating Temperature Min | -55°C |
Operating Temperature Max | 125°C |
ESR | 0.05ohm |
Manufacturer Size Code | E |
Automotive Qualification Standard | - |
SVHC | No SVHC (27-Jun-2018) |
Tantalum Capacitors 330uF 10% 16V 7343H 7 Pure Tin 0050" | Future Electronics |
Cap, 330Uf, 16V, Tant, Case E | Newark Electronics |
CAP, 330UF, 16V, TANT, CASE E | element14 |
TC 330uF 16V 10% Case E 50mOhm | Rutronik |
Surface Mount Tantalum Capacitor, 330 uF, 16 V, ± 10%, -55 °C, 125 °C, 2917 [7343-43 Metric] | Avnet America |
330UF 16V 10%E ULTRA LOW ESR | TTI Europe |
Where can I find additional details, specifications and documents for a TPME337K016R0050?
Additional datasheets, footprints and schematics for TPME337K016R0050 are listed on our Part Details page. You can also find images and similar parts to TPME337K016R0050 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TPME337K016R0050 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TPME337K016R0050 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TPME337K016R0050 fall under?
The TPME337K016R0050 is listed under AVX Corporation Parts.
Can I view similar or alternative parts?
You can view similar parts to TPME337K016R0050 when available in the AVX Corporation Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TPME337K016R0050 you can contact the distributor directly for product support, shipping queries etc.
Is the TPME337K016R0050 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TPME337K016R0050 have stock available?
Authorised distributors including Future Electronics, Newark Electronics, element14, Farnell and Rutronik have stock available or on a lead time for TPME337K016R0050.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TPME337K016R0050 often in real-time on the comparison pages.
What if I can't find stock of TPME337K016R0050?
You can fill out our help required form which you can use to request a quote for TPME337K016R0050 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.