Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Capacitance | 33µF |
---|---|
Voltage Rating | 35V |
Tantalum Capacitor Case | 2917 [7343 Metric] |
Product Range | - |
Capacitance Tolerance | ± 10% |
Operating Temperature Min | -55°C |
Operating Temperature Max | 125°C |
ESR | 0.065ohm |
Manufacturer Size Code | E |
Automotive Qualification Standard | - |
SVHC | No SVHC (17-Dec-2015) |
Capacitance Tolerance ± | ± 10% |
Capacitor Case Style | 2917 [7343 Metric] |
Capacitor Mounting | SMD |
Capacitor Terminals | SMD |
External Depth | 4.1mm |
External Length / Height | 7.3mm |
External Width | 4.3mm |
Leakage Current | 12µA |
No. of Pins | 2Pins |
Operating Temperature Range | -55°C to +125°C |
Reel Quantity | 400 |
Tape Width | 8mm |
Tolerance + | 10% |
Tolerance - | 10% |
Voltage Rating V DC | 35V |
Capacitor Tant, 33Uf, 35V, 0.065 Ohm, 0.1, 2717 | Newark Electronics |
Surface Mount Tantalum Capacitor, 33 uF, 35 V, ± 10%, -55 °C, 125 °C, 2917 [7343-43 Metric] | Avnet America |
33uF SMD Solid MnO2 Tantalum Electrolytic Capacitor, 35 V dc +/-10%, TPM Series | AVX TPME336K035R0065 | RS Americas |
CAP, 33µF, 35V, 10%, 2917, SMD | Farnell |
Surface Mount Tantalum Capacitor, 33 uF, 35 V, � 10%, -55 �C, 125 �C, 2917 [7343-43 Metric] | Avnet Abacus |
Where can I find additional details, specifications and documents for a TPME336K035R0065?
Additional datasheets, footprints and schematics for TPME336K035R0065 are listed on our Part Details page. You can also find images and similar parts to TPME336K035R0065 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TPME336K035R0065 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TPME336K035R0065 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TPME336K035R0065 fall under?
The TPME336K035R0065 is listed under Electronic & Electrical Components > Capacitors > Tantalum Capacitors.
Can I view similar or alternative parts?
You can view similar parts to TPME336K035R0065 when available in the Tantalum Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TPME336K035R0065 you can contact the distributor directly for product support, shipping queries etc.
Is the TPME336K035R0065 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TPME336K035R0065 have stock available?
Authorised distributors including Newark Electronics, Avnet America, RS Americas, Farnell and Avnet Abacus have stock available or on a lead time for TPME336K035R0065.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TPME336K035R0065 often in real-time on the comparison pages.
What if I can't find stock of TPME336K035R0065?
You can fill out our help required form which you can use to request a quote for TPME336K035R0065 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.