TPME227M016R0040. Capacitors by KYOCERA AVX

CAP, 220UF, 16V, TANT, CASE E

Status: Unknown
Series: TPM Series
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$3.14

Distributor Stock
Logo for Newark
Newark
from US$3.66
No stock
Buy Now
Logo for Future Electronics
Future Electronics
from US$3.14
-
Buy Now
Logo for Avnet America
Avnet America
from US$5.44
-
Buy Now
Logo for Avnet Abacus
Avnet Abacus
-
-
Buy Now

Specifications

Capacitance 220µF
Voltage Rating 16V
Tantalum Capacitor Case 2917 [7343 Metric]
Product Range TPM Series
Capacitance Tolerance ± 20%
Operating Temperature Min -55°C
Operating Temperature Max 125°C
RoHS Compliant Yes

Alternative Descriptions

Cap, 220Uf, 16V, Tant, Case E | Newark Electronics
TPM Series 220 uF ▒20% 16V Surface Mount Ultra Low ESR Tantalum Chip Capacitor | Future Electronics
Surface Mount Tantalum Capacitor, 220 uF, 16 V, ± 20%, -55 °C, 125 °C, 2917 [7343-43 Metric] | Avnet America
Surface Mount Tantalum Capacitor, 220 uF, 16 V, � 20%, -55 �C, 125 �C, 2917 [7343-43 Metric] | Avnet Abacus


Frequently Asked Questions

Where can I find additional details, specifications and documents for a TPME227M016R0040.?

Additional datasheets, footprints and schematics for TPME227M016R0040. are listed on our Part Details page. You can also find images and similar parts to TPME227M016R0040. on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for TPME227M016R0040. on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TPME227M016R0040. price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does TPME227M016R0040. fall under?

The TPME227M016R0040. is listed under Passive Components > Capacitors > Polymer Capacitors > Tantalum Polymer Capacitors.

Can I view similar or alternative parts?

You can view similar parts to TPME227M016R0040. when available in the Tantalum Polymer Capacitors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the TPME227M016R0040. you can contact the distributor directly for product support, shipping queries etc.

Is the TPME227M016R0040. RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Newark.

Which authorised distributors for TPME227M016R0040. have stock available?

Authorised distributors including Newark Electronics, Future Electronics, Avnet America and Avnet Abacus have stock available or on a lead time for TPME227M016R0040..

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for TPME227M016R0040. often in real-time on the comparison pages.

What if I can't find stock of TPME227M016R0040.?

You can fill out our help required form which you can use to request a quote for TPME227M016R0040. from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay