Status: | Unknown |
---|---|
Series: | TPM Series |
RoHS: | Compliant |
Capacitance | 220µF |
---|---|
Voltage Rating | 16V |
Tantalum Capacitor Case | 2917 [7343 Metric] |
Product Range | TPM Series |
Capacitance Tolerance | ± 20% |
Operating Temperature Min | -55°C |
Operating Temperature Max | 125°C |
RoHS Compliant | Yes |
Cap, 220Uf, 16V, Tant, 2917 Rohs Compliant: Yes |Kyocera Avx TPME227M016R0025 | Newark Electronics |
CAP, 220UF, 16V, TANT, 2917 | element14 |
TPM Series 220 uF ▒20 % 16V Surface Mount Ultra Low ESR Tantalum Chip Capacitor | Future Electronics |
Surface Mount Tantalum Capacitor, 220 uF, 16 V, ± 20%, -55 °C, 125 °C, 2917 [7343-43 Metric] | Avnet America |
220UF 16V 20%E ULTRA LOW ESR | TTI Europe |
Where can I find additional details, specifications and documents for a TPME227M016R0025?
Additional datasheets, footprints and schematics for TPME227M016R0025 are listed on our Part Details page. You can also find images and similar parts to TPME227M016R0025 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TPME227M016R0025 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TPME227M016R0025 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TPME227M016R0025 fall under?
The TPME227M016R0025 is listed under Passive Components > Capacitors > Polymer Capacitors > Tantalum Polymer Capacitors.
Can I view similar or alternative parts?
You can view similar parts to TPME227M016R0025 when available in the Tantalum Polymer Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TPME227M016R0025 you can contact the distributor directly for product support, shipping queries etc.
Is the TPME227M016R0025 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for TPME227M016R0025 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Future Electronics and Avnet America have stock available or on a lead time for TPME227M016R0025.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TPME227M016R0025 often in real-time on the comparison pages.
What if I can't find stock of TPME227M016R0025?
You can fill out our help required form which you can use to request a quote for TPME227M016R0025 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.