Status: | Unknown |
---|---|
Series: | TPM Series |
RoHS: | Unknown |
Prices starting from US$3.15
Distributor | Stock | ||
---|---|---|---|
Future Electronics
from US$3.15
|
3
in stock
|
Buy Now | |
TTI Europe
from US$3.22
|
400
in stock
|
Buy Now | |
Distrelec
from US$4.25
|
390
in stock
|
Buy Now | |
Newark Electronics
from US$3.80
|
38
in stock
|
Buy Now | |
element14
from US$3.72
|
38
in stock
|
Buy Now | |
Farnell
from US$3.66
|
38
in stock
|
Buy Now | |
RS
from US$7.05
|
-
|
Buy Now | |
Avnet America
from US$5.44
|
-
|
Buy Now | |
RS Americas
from US$4.31
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Capacitance | 220µF |
---|---|
Voltage Rating | 16V |
Product Range | TPM Series |
Capacitance Tolerance | ± 10% |
Manufacturer Size Code | E |
ESR | 0.04ohm |
Operating Temperature Min | -55°C |
Operating Temperature Max | 125°C |
Automotive Qualification Standard | - |
SVHC | No SVHC (27-Jun-2018) |
Capacitance Tolerance ± | ± 10% |
Capacitor Case Style | 2917 [7343 Metric] |
Capacitor Mounting | SMD |
Capacitor Terminals | SMD |
External Depth | 3.45mm |
External Length / Height | 7.3mm |
External Width | 4.3mm |
Leakage Current | 35µA |
No. of Pins | 2Pins |
Operating Temperature Range | -55°C to +125°C |
Reel Quantity | 400 |
Tantalum Capacitor Case | 2917 [7343 Metric] |
Tape Width | 8mm |
Tolerance + | 10% |
Tolerance - | 10% |
Voltage Rating V DC | 16V |
220UF 16V 10%E ULTRA LOW ESR | TTI Europe |
AVX Tantalum Capacitor, 220uF, 16V, 10% | Distrelec |
Cap, 220Uf, 16V, Tant, Case E | Newark Electronics |
CAPACITOR, 220uF 16.3V E CASE | element14 |
CAP, 220UF, 16V, TANT, CASE E | Farnell |
TPM Series 220 uF ▒10 % 16V Surface Mount Ultra Low ESR Tantalum Chip Capacitor | Future Electronics |
Capacitor 2917 220uF 10% 16Vdc 40 mOhms | RS |
Surface Mount Tantalum Capacitor, 220 uF, 16 V, ± 10%, -55 °C, 125 °C, 2917 [7343-43 Metric] | Avnet America |
Capacitor | RS Americas |
Surface Mount Tantalum Capacitor, 220 uF, 16 V, � 10%, -55 �C, 125 �C, 2917 [7343-43 Metric] | Avnet Abacus |
Where can I find additional details, specifications and documents for a TPME227K016R0040?
Additional datasheets, footprints and schematics for TPME227K016R0040 are listed on our Part Details page. You can also find images and similar parts to TPME227K016R0040 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TPME227K016R0040 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TPME227K016R0040 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TPME227K016R0040 fall under?
The TPME227K016R0040 is listed under Electronic & Electrical Components > Capacitors > Polymer & Hybrid Capacitors.
Can I view similar or alternative parts?
You can view similar parts to TPME227K016R0040 when available in the Polymer & Hybrid Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TPME227K016R0040 you can contact the distributor directly for product support, shipping queries etc.
Is the TPME227K016R0040 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TPME227K016R0040 have stock available?
Authorised distributors including TTI Europe, Distrelec, Newark Electronics, element14 and Farnell have stock available or on a lead time for TPME227K016R0040.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TPME227K016R0040 often in real-time on the comparison pages.
What if I can't find stock of TPME227K016R0040?
You can fill out our help required form which you can use to request a quote for TPME227K016R0040 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.