Status: | Unknown |
---|---|
Series: | TPM Series |
RoHS: | Unknown |
Prices starting from US$5.95
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$7.52
|
260
in stock
|
Buy Now | |
TTI Europe
from US$5.95
|
800
in stock
|
Buy Now | |
Newark Electronics
from US$6.58
|
260
in stock
|
Buy Now | |
element14
from US$9.65
|
260
in stock
|
Buy Now | |
Future Electronics
from US$5.99
|
-
|
Buy Now | |
Avnet America
from US$7.25
|
-
|
Buy Now | |
RS Americas
from US$6.80
|
-
|
Buy Now | |
Avnet Asia
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Capacitance | 22µF |
---|---|
Voltage Rating | 50V |
Tantalum Capacitor Case | 2917 [7343 Metric] |
Product Range | TPM Series |
Capacitance Tolerance | ± 10% |
Operating Temperature Min | -55°C |
Operating Temperature Max | 125°C |
ESR | 0.1ohm |
Manufacturer Size Code | E |
Automotive Qualification Standard | - |
SVHC | No SVHC (27-Jun-2018) |
Capacitance Tolerance ± | ± 10% |
Capacitor Case Style | 2917 [7343 Metric] |
Capacitor Mounting | SMD |
Capacitor Terminals | SMD |
Leakage Current | 11µA |
No. of Pins | 2Pins |
Operating Temperature Range | -55°C to +125°C |
22UF 50V 10%E ULTRA LOW ESR | TTI Europe |
Capacitor Tant, 22Uf 50V 2917 10% | Newark Electronics |
CAP, 22µF, 50V, 10%, 2917, SMD | element14 |
TPM Series 22 uF ▒10% 50 V Surface Mount Ultra Low ESR Tantalum Chip Capacitor | Future Electronics |
Surface Mount Tantalum Capacitor, 22 uF, 50 V, ± 10%, -55 °C, 125 °C, 2917 [7343-43 Metric] | Avnet America |
Low ESR MnO2,22 uF,50 V | AVX TPME226K050R0100 | RS Americas |
Cap Tant Solid 22uF 50V E CASE 10% (7.3 X 4.3 X 4.1mm) SMD 7343-43 0.1 Ohm 125?C T/R | Avnet Asia |
Surface Mount Tantalum Capacitor, 22 uF, 50 V, � 10%, -55 �C, 125 �C, 2917 [7343-43 Metric] | Avnet Abacus |
Where can I find additional details, specifications and documents for a TPME226K050R0100?
Additional datasheets, footprints and schematics for TPME226K050R0100 are listed on our Part Details page. You can also find images and similar parts to TPME226K050R0100 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TPME226K050R0100 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TPME226K050R0100 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TPME226K050R0100 fall under?
The TPME226K050R0100 is listed under Electronic & Electrical Components > Capacitors > Polymer & Hybrid Capacitors.
Can I view similar or alternative parts?
You can view similar parts to TPME226K050R0100 when available in the Polymer & Hybrid Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TPME226K050R0100 you can contact the distributor directly for product support, shipping queries etc.
Is the TPME226K050R0100 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TPME226K050R0100 have stock available?
Authorised distributors including TTI Europe, Newark Electronics, element14, Farnell and Future Electronics have stock available or on a lead time for TPME226K050R0100.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TPME226K050R0100 often in real-time on the comparison pages.
What if I can't find stock of TPME226K050R0100?
You can fill out our help required form which you can use to request a quote for TPME226K050R0100 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.