TPME226K035R0100 Capacitors by KYOCERA AVX

CAP, 22UF, 35V, TANT, CASE E

Status: Unknown
Series: TPM Series
RoHS: Compliant
View Datasheet Manufacturer Site View Pricing & Stock

Prices starting from US$4.27


Distributor Starting From Stock
Logo for Future Electronics Future Electronics US$4.49
-
Buy Now
Logo for Avnet America Avnet America US$6.35
-
Buy Now
Logo for Avnet Abacus Avnet Abacus -
-
Buy Now
View Full Pricing & Stock Comparison

Specifications

Capacitance 22µF
Voltage Rating 35V
Tantalum Capacitor Case 2917 [7343 Metric]
Product Range TPM Series
Capacitance Tolerance ± 10%
Operating Temperature Min -55°C
Operating Temperature Max 125°C
RoHS Compliant Yes

Alternative Descriptions

Cap, 22Uf, 35V, Tant, Case E | Newark Electronics
CAP TANT 22UF 10% 35V 2917 | Future Electronics
Surface Mount Tantalum Capacitor, 22 uF, 35 V, ± 10%, -55 °C, 125 °C, 2917 [7343-43 Metric] | Avnet America
Surface Mount Tantalum Capacitor, 22 uF, 35 V, � 10%, -55 �C, 125 �C, 2917 [7343-43 Metric] | Avnet Abacus


Frequently Asked Questions

Where can I find additional details, specifications and documents for a TPME226K035R0100?

Additional datasheets, footprints and schematics for TPME226K035R0100 are listed on our Part Details page. You can also find images and similar parts to TPME226K035R0100 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for TPME226K035R0100 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TPME226K035R0100 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does TPME226K035R0100 fall under?

The TPME226K035R0100 is listed under Passive Components > Capacitors > Polymer Capacitors > Tantalum Polymer Capacitors.

Can I view similar or alternative parts?

You can view similar parts to TPME226K035R0100 when available in the Tantalum Polymer Capacitors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the TPME226K035R0100 you can contact the distributor directly for product support, shipping queries etc.

Is the TPME226K035R0100 RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Newark.

Which authorised distributors for TPME226K035R0100 have stock available?

Authorised distributors including Newark Electronics, Future Electronics, Avnet America and Avnet Abacus have stock available or on a lead time for TPME226K035R0100.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for TPME226K035R0100 often in real-time on the comparison pages.

What if I can't find stock of TPME226K035R0100?

You can fill out our help required form which you can use to request a quote for TPME226K035R0100 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay