Capacitance | 1500µF |
---|---|
Voltage Rating | 2.5V |
Product Range | - |
Capacitance Tolerance | ± 10% |
Manufacturer Size Code | E |
ESR | 0.015ohm |
Operating Temperature Min | -55°C |
Operating Temperature Max | 125°C |
Automotive Qualification Standard | - |
SVHC | No SVHC (17-Dec-2015) |
Capacitance Tolerance ± | ± 10% |
Capacitor Case Style | 2917 [7343 Metric] |
Capacitor Mounting | SMD |
Capacitor Terminals | SMD |
External Depth | 4.1mm |
External Length / Height | 7.3mm |
External Width | 4.3mm |
Height | 7.3mm |
Leakage Current | 38µA |
No. of Pins | 2Pins |
Operating Temperature Range | -55°C to +125°C |
Reel Quantity | 400 |
Tantalum Capacitor Case | 2917 [7343 Metric] |
Tape Width | 8mm |
Tolerance + | 10% |
Tolerance - | 10% |
Voltage Rating V DC | 2.5V |
Capacitor Tant, 1500Uf 2.5V 0.015 Ohm 10%, 2717 | Newark Electronics |
Surface Mount Tantalum Capacitor, 1500 uF, 2.5 V, ± 10%, -55 °C, 125 °C, 2917 [7343-43 Metric] | Avnet America |
CAP, 1500UF, 2.5V, TANT, CASE E | Farnell |
Surface Mount Tantalum Capacitor, 1500 uF, 2.5 V, � 10%, -55 �C, 125 �C, 2917 [7343-43 Metric] | Avnet Abacus |
Where can I find additional details, specifications and documents for a TPME158K002R0015?
Additional datasheets, footprints and schematics for TPME158K002R0015 are listed on our Part Details page. You can also find images and similar parts to TPME158K002R0015 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TPME158K002R0015 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TPME158K002R0015 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TPME158K002R0015 fall under?
The TPME158K002R0015 is listed under Electronic & Electrical Components > Capacitors > Polymer & Hybrid Capacitors.
Can I view similar or alternative parts?
You can view similar parts to TPME158K002R0015 when available in the Polymer & Hybrid Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TPME158K002R0015 you can contact the distributor directly for product support, shipping queries etc.
Is the TPME158K002R0015 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TPME158K002R0015 have stock available?
Authorised distributors including Newark Electronics, Avnet America, Farnell and Avnet Abacus have stock available or on a lead time for TPME158K002R0015.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TPME158K002R0015 often in real-time on the comparison pages.
What if I can't find stock of TPME158K002R0015?
You can fill out our help required form which you can use to request a quote for TPME158K002R0015 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.