TPME157K020R0035 Capacitors by KYOCERA AVX

TANTALUM CAPACITOR 150UF 20V 0.035 OHM 0.1 2717 FULL REEL

Status: Unknown
Series: TPM Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$3.12

Distributor Stock
Logo for RS
RS
from US$3.91
1,134
in stock
Buy Now
Logo for TTI Europe
TTI Europe
from US$3.15
800
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$3.12
-
Buy Now
Logo for Future Electronics
Future Electronics
from US$3.43
-
Buy Now
Logo for Avnet America
Avnet America
from US$3.62
-
Buy Now
Logo for Avnet Asia
Avnet Asia
-
-
Buy Now
Logo for Avnet Abacus
Avnet Abacus
-
-
Buy Now

Specifications

Capacitance 150µF
Voltage Rating 20V
Product Range TPM Series
Capacitance Tolerance ± 10%
Manufacturer Size Code E
ESR 0.035ohm
Operating Temperature Min -55°C

Alternative Descriptions

Capacitor 2917 150uF 10% 20Vdc 35 mOhms | RS
150UF 20V 10%E ULTRA LOW ESR | TTI Europe
Capacitor Tant, 150Uf 20V, 0.035 Ohm, 0.1, 2717 | Newark Electronics
TPM Series 150 uF â–’10 % 20 V Surface Mount Ultra Low ESR Tantalum Chip Capacitor | Future Electronics
Surface Mount Tantalum Capacitor, 150 uF, 20 V, ± 10%, -55 °C, 125 °C, 2917 [7343-43 Metric] | Avnet America
Surface Mount Tantalum Capacitor, 150 uF, 20 V, � 10%, -55 �C, 125 �C, 2917 [7343-43 Metric] | Avnet Abacus


Frequently Asked Questions

Where can I find additional details, specifications and documents for a TPME157K020R0035?

Additional datasheets, footprints and schematics for TPME157K020R0035 are listed on our Part Details page. You can also find images and similar parts to TPME157K020R0035 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for TPME157K020R0035 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TPME157K020R0035 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does TPME157K020R0035 fall under?

The TPME157K020R0035 is listed under Electronic & Electrical Components > Capacitors > Polymer & Hybrid Capacitors.

Can I view similar or alternative parts?

You can view similar parts to TPME157K020R0035 when available in the Polymer & Hybrid Capacitors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the TPME157K020R0035 you can contact the distributor directly for product support, shipping queries etc.

Is the TPME157K020R0035 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for TPME157K020R0035 have stock available?

Authorised distributors including RS, TTI Europe, Newark Electronics, Future Electronics and Avnet America have stock available or on a lead time for TPME157K020R0035.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for TPME157K020R0035 often in real-time on the comparison pages.

What if I can't find stock of TPME157K020R0035?

You can fill out our help required form which you can use to request a quote for TPME157K020R0035 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay