Status: | Unknown |
---|---|
Series: | TPM Series |
RoHS: | Unknown |
Prices starting from US$2.53
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$3.09
|
230
in stock
|
Buy Now | |
Newark Electronics
from US$3.87
|
230
in stock
|
Buy Now | |
element14
from US$3.39
|
230
in stock
|
Buy Now | |
Avnet America
-
|
500
in stock
|
Buy Now | |
Rutronik
from US$2.84
|
-
|
Buy Now | |
Future Electronics
from US$2.53
|
-
|
Buy Now | |
TTI Europe
from US$2.81
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Capacitance | 330µF |
---|---|
Voltage Rating | 10V |
Tantalum Capacitor Case | 2917 [7343 Metric] |
Product Range | TPM Series |
Capacitance Tolerance | ± 10% |
Operating Temperature Min | -55°C |
Operating Temperature Max | 125°C |
ESR | 0.035ohm |
Manufacturer Size Code | D |
Automotive Qualification Standard | - |
SVHC | No SVHC (27-Jun-2018) |
Cap, 330Μf, 10V, 10% Rohs Compliant: Yes |Kyocera Avx TPMD337K010R0035 | Newark Electronics |
CAP, 330µF, 10V, 10% | element14 |
Surface Mount Tantalum Capacitor, 330 uF, 10 V, ± 10%, -55 °C, 125 °C, 2917 [7343-31 Metric] | Avnet America |
TC 330uF 10V 10% Case D 35mOhm | Rutronik |
TPM Series 330 uF ▒10 % 10 V Surface Mount Ultra Low ESR Tantalum Chip Capacitor | Future Electronics |
330UF 10V 10%D ULTRA LOW ESR | TTI Europe |
Surface Mount Tantalum Capacitor, 330 uF, 10 V, � 10%, -55 �C, 125 �C, 2917 [7343-31 Metric] | Avnet Abacus |
Where can I find additional details, specifications and documents for a TPMD337K010R0035?
Additional datasheets, footprints and schematics for TPMD337K010R0035 are listed on our Part Details page. You can also find images and similar parts to TPMD337K010R0035 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TPMD337K010R0035 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TPMD337K010R0035 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TPMD337K010R0035 fall under?
The TPMD337K010R0035 is listed under Electronic & Electrical Components > Capacitors > Tantalum Capacitors.
Can I view similar or alternative parts?
You can view similar parts to TPMD337K010R0035 when available in the Tantalum Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TPMD337K010R0035 you can contact the distributor directly for product support, shipping queries etc.
Is the TPMD337K010R0035 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TPMD337K010R0035 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Avnet America and Rutronik have stock available or on a lead time for TPMD337K010R0035.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TPMD337K010R0035 often in real-time on the comparison pages.
What if I can't find stock of TPMD337K010R0035?
You can fill out our help required form which you can use to request a quote for TPMD337K010R0035 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.