Status: | Unknown |
---|---|
Series: | TPM Series |
RoHS: | Unknown |
Capacitance | 220µF |
---|---|
Voltage Rating | 10V |
Product Range | TPM Series |
Capacitance Tolerance | ± 10% |
Manufacturer Size Code | D |
ESR | 0.035ohm |
Operating Temperature Min | -55°C |
Operating Temperature Max | 125°C |
Automotive Qualification Standard | - |
SVHC | No SVHC (27-Jun-2018) |
Capacitance Tolerance ± | ± 10% |
Capacitor Case Style | 2917 [7343 Metric] |
Capacitor Mounting | SMD |
Capacitor Terminals | SMD |
External Depth | 2.9mm |
External Length / Height | 7.3mm |
External Width | 4.3mm |
Height | 7.3mm |
Leakage Current | 22µA |
No. of Pins | 2Pins |
Operating Temperature Range | -55°C to +125°C |
Tantalum Capacitor Case | 2917 [7343 Metric] |
Tolerance + | 10% |
Tolerance - | 10% |
Voltage Rating V DC | 10V |
Cap, 220Uf, 10V, Tant, Case D | Newark Electronics |
TPM Series 220 uF ▒10 % 10 V Surface Mount Ultra Low ESR Tantalum Chip Capacitor | Future Electronics |
Surface Mount Tantalum Capacitor, 220 uF, 10 V, ± 10%, -55 °C, 125 °C, 2917 [7343-31 Metric] | Avnet America |
CAP, 220UF, 10V, TANT, CASE D | element14 |
Surface Mount Tantalum Capacitor, 220 uF, 10 V, � 10%, -55 �C, 125 �C, 2917 [7343-31 Metric] | Avnet Abacus |
Where can I find additional details, specifications and documents for a TPMD227K010R0035?
Additional datasheets, footprints and schematics for TPMD227K010R0035 are listed on our Part Details page. You can also find images and similar parts to TPMD227K010R0035 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TPMD227K010R0035 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TPMD227K010R0035 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TPMD227K010R0035 fall under?
The TPMD227K010R0035 is listed under Electronic & Electrical Components > Capacitors > Polymer & Hybrid Capacitors.
Can I view similar or alternative parts?
You can view similar parts to TPMD227K010R0035 when available in the Polymer & Hybrid Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TPMD227K010R0035 you can contact the distributor directly for product support, shipping queries etc.
Is the TPMD227K010R0035 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TPMD227K010R0035 have stock available?
Authorised distributors including Newark Electronics, Future Electronics, Avnet America, element14 and Farnell have stock available or on a lead time for TPMD227K010R0035.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TPMD227K010R0035 often in real-time on the comparison pages.
What if I can't find stock of TPMD227K010R0035?
You can fill out our help required form which you can use to request a quote for TPMD227K010R0035 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.