Driver Configuration | Low Side |
---|---|
Peak Output Current | 600mA |
Supply Voltage Min | 8.5V |
Supply Voltage Max | 40V |
Driver Case Style | TSSOP |
No. of Pins | 16Pins |
Input Delay | 350ns |
Output Delay | 350ns |
Operating Temperature Min | -40°C |
Operating Temperature Max | 125°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Device Type | MOSFET Driver |
Module Configuration | Low Side |
TPL7407LPWR TI | Elfaro |
40V 7-CH Lo side DVR | Mouser Electronics |
DRIVER, MOSFET, LOW SIDE, TSSOP-16 | Farnell |
Driver, Mosfet, Low Side, Tssop-16 | Newark Electronics |
40-V, 7-ch NMOS array low-side driver | Texas Instruments |
Where can I find additional details, specifications and documents for a TPL7407LPWR .?
Additional datasheets, footprints and schematics for TPL7407LPWR . are listed on our Part Details page. You can also find images and similar parts to TPL7407LPWR . on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TPL7407LPWR . on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TPL7407LPWR . price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TPL7407LPWR . fall under?
The TPL7407LPWR . is listed under Electronic & Electrical Components > Semiconductors - ICs > Driver & Interface ICs.
Can I view similar or alternative parts?
You can view similar parts to TPL7407LPWR . when available in the Driver & Interface ICs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TPL7407LPWR . you can contact the distributor directly for product support, shipping queries etc.
Is the TPL7407LPWR . RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TPL7407LPWR . have stock available?
Authorised distributors including Mouser Electronics, Arrow Electronics and Texas Instruments have stock available or on a lead time for TPL7407LPWR ..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TPL7407LPWR . often in real-time on the comparison pages.
What if I can't find stock of TPL7407LPWR .?
You can fill out our help required form which you can use to request a quote for TPL7407LPWR . from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.