Frequency | - |
---|---|
Supply Voltage Min | 1.8V |
Supply Voltage Max | 5.5V |
Digital IC Case | SOT-23 |
No. of Pins | 6Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 105°C |
Product Range | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Ultra low power system timer (35 nA) for power gating in duty cycled applications | Texas Instruments |
SYSTEM TIMER, SINGLE, 5.5V, SOT-23-6 | Farnell |
System Timer, Single, 5.5V, Sot-23-6 | Newark Electronics |
SMT TAPE | Component Electronics |
Ultra low power syst em timer (35 nA) for | Mouser Electronics |
Where can I find additional details, specifications and documents for a TPL5111DDCT .?
Additional datasheets, footprints and schematics for TPL5111DDCT . are listed on our Part Details page. You can also find images and similar parts to TPL5111DDCT . on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TPL5111DDCT . on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TPL5111DDCT . price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TPL5111DDCT . fall under?
The TPL5111DDCT . is listed under Semiconductors - ICs > Clock Timing & Frequency Management > Timers Oscillators & Pulse Generators.
Can I view similar or alternative parts?
You can view similar parts to TPL5111DDCT . when available in the Timers Oscillators & Pulse Generators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TPL5111DDCT . you can contact the distributor directly for product support, shipping queries etc.
Is the TPL5111DDCT . RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TPL5111DDCT . have stock available?
Authorised distributors including Texas Instruments, Arrow Electronics and Mouser Electronics have stock available or on a lead time for TPL5111DDCT ..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TPL5111DDCT . often in real-time on the comparison pages.
What if I can't find stock of TPL5111DDCT .?
You can fill out our help required form which you can use to request a quote for TPL5111DDCT . from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.