Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Silicon Manufacturer | Texas Instruments |
---|---|
Silicon Core Number | TPL5110 |
Kit Application Type | Clock & Timing |
Application Sub Type | System Timer |
Kit Contents | Eval Board TPL5110 |
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
Features | Standalone EVM Battery Powered Manual Config of the Timer Interval |
TPL5110 Evaluation Module | Texas Instruments |
Evaluation Board, Nano Power Sys Timer | Newark Electronics |
Where can I find additional details, specifications and documents for a TPL5110EVM?
Additional datasheets, footprints and schematics for TPL5110EVM are listed on our Part Details page. You can also find images and similar parts to TPL5110EVM on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TPL5110EVM on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TPL5110EVM price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TPL5110EVM fall under?
The TPL5110EVM is listed under Education Maker & Hobbyist Electronics > Development Boards & Evaluation Kits > Clock & Timing Development Kits.
Can I view similar or alternative parts?
You can view similar parts to TPL5110EVM when available in the Clock & Timing Development Kits range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TPL5110EVM you can contact the distributor directly for product support, shipping queries etc.
Is the TPL5110EVM RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TPL5110EVM have stock available?
Authorised distributors including Texas Instruments, Newark Electronics, element14 and Farnell have stock available or on a lead time for TPL5110EVM.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TPL5110EVM often in real-time on the comparison pages.
What if I can't find stock of TPL5110EVM?
You can fill out our help required form which you can use to request a quote for TPL5110EVM from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.