TPL5010QDDCTQ1 . Part Information
Details for TPL5010QDDCTQ1 . by Texas Instruments
Semiconductors - ICs>Clock Timing & Frequency Management>Timers Oscillators & Pulse Generators
Featured Distributor
Pricing
Break | Price |
---|---|
100 | 0.9860 |
250 | 0.9040 |
Stock Information
Details
Part Specifications
Frequency | - |
Supply Voltage Min | 1.8V |
Supply Voltage Max | 5.5V |
Digital IC Case | SOT-23 |
No. of Pins | 6Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 125°C |
Product Range | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Alternative Part Descriptions
- NANO TIMER, AEC-Q100, 5.5V, SOT23-6; Frequency:-; Supply Voltage Min:1.8V; Supply Voltage Max:5.5V; Digital IC Case:SOT-23; No. of Pins:6Pins; Operating Temperature Min:-40°C; Operating Temperature Max:125°C; Product Range:-; MSL:MSLRoHS Compliant: Yes | Newark Electronics
Frequently Asked Questions
Where can I find additional details, specifications and documents for a TPL5010QDDCTQ1 .?
Additional datasheets, footprints and schematics for TPL5010QDDCTQ1 . are listed in our Part Details tab. You can also find the TPL5010QDDCTQ1 . image and similar parts on this details page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TPL5010QDDCTQ1 . in the Pricing & Inventory tab next to part details. You can view TPL5010QDDCTQ1 . price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TPL5010QDDCTQ1 . fall under?
The TPL5010QDDCTQ1 . is listed under Semiconductors - ICs > Clock Timing & Frequency Management > Timers Oscillators & Pulse Generators.
Can I view similar or alternative parts?
You can view similar parts to TPL5010QDDCTQ1 . when available in the Timers Oscillators & Pulse Generators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TPL5010QDDCTQ1 . you can contact the distributor directly for product support, shipping queries etc.
Is the TPL5010QDDCTQ1 . RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Farnell.
Which authorised distributors for TPL5010QDDCTQ1 . have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for TPL5010QDDCTQ1 ..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TPL5010QDDCTQ1 . often in real-time on the comparison pages.
What if I can't find stock of TPL5010QDDCTQ1 .?
You can fill out our help required form which you can use to request a quote for TPL5010QDDCTQ1 . from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.