TPL5010DDCT . Part Information
Details for TPL5010DDCT . by Texas Instruments
Semiconductors - ICs > Clock Timing & Frequency Management > Timers Oscillators & Pulse Generators

Buy TPL5010DDCT Directly from Texas Instruments (51638 in stock) at $0.2740
Part Downloads

Part Specifications
Frequency | - |
Supply Voltage Min | 1.8V |
Supply Voltage Max | 5.5V |
Digital IC Case | SOT-23 |
No. of Pins | 6Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 105°C |
Product Range | TPL5x1x Family |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Alternative Part Descriptions
- uPower System Timer w/ Watchdog TSOT23-6 | RS Components
- NANO TIMER, SINGLE, 5.5V, SOT-23-6; Frequency:-; Supply Voltage Min:1.8V; Supply Voltage Max:5.5V; Digital IC Case:SOT-23; No. of Pins:6Pins; Operating Temperature Min:-40°C; Operating Temperature Max:105°C; Product Range:TPL5x1x RoHS Compliant: Yes | Newark Electronics
- Ultra-low power timer with watchdog functionality & manual reset | Texas Instruments
- Texas Instruments TPL5010DDCT Watchdog Timer Entegresi, 6 Pinli, 1,8 V - 5,5 V, SOT-23 | RS Components TR
- uPower System Timer w/ Watchdog TSOT23-6 | RS Components IT
Viewing Distributors for TPL5010DDCT .
Loading...
Loading Results for TPL5010DDCT .