Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No distributors results available
Silicon Manufacturer | Texas Instruments |
---|---|
Silicon Core Number | TPL0401 |
Kit Application Type | Data Converter |
Application Sub Type | Digital Potentiometer |
Kit Contents | Eval Board TPL0401 128 TAPS Single Channel Digital Potentiometer With I2C Interface & Kitting List |
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
Features | Compatible with Low-cost MSP430 LaunchPads Simple GUI USB Control |
Where can I find additional details, specifications and documents for a TPL0401EVM?
Additional datasheets, footprints and schematics for TPL0401EVM are listed on our Part Details page. You can also find images and similar parts to TPL0401EVM on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TPL0401EVM on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TPL0401EVM price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TPL0401EVM fall under?
The TPL0401EVM is listed under Education Maker & Hobbyist Electronics > Development Boards & Evaluation Kits > Data Conversion Development Kits.
Can I view similar or alternative parts?
You can view similar parts to TPL0401EVM when available in the Data Conversion Development Kits range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TPL0401EVM you can contact the distributor directly for product support, shipping queries etc.
Is the TPL0401EVM RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TPL0401EVM have stock available?
There is no stock from authorised distributors for TPL0401EVM.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TPL0401EVM often in real-time on the comparison pages.
What if I can't find stock of TPL0401EVM?
You can fill out our help required form which you can use to request a quote for TPL0401EVM from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.