Status: | Unknown |
---|---|
Series: | Single 128-Tap Volatile Digital Pots |
RoHS: | Unknown |
End To End Resistance | 10kohm |
---|---|
No. of Pots | Single |
Control Interface | Serial |
Track Taper | Linear |
Resistance Tolerance | ± 20% |
Supply Voltage Min | 2.7V |
Supply Voltage Max | 5.5V |
Potentiometer IC Case Style | SC-70 |
No. of Pins | 6Pins |
No. of Steps | 128 |
Temperature Coefficient | 35ppm/°C |
Operating Temperature Min | -40°C |
Operating Temperature Max | 125°C |
Product Range | Single 128-Tap Volatile Digital Pots |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | - |
SVHC | No SVHC (27-Jun-2018) |
No. Steps | 128 |
Operating Temperature Range | -40°C to +125°C |
Supply Voltage Range | 2.7V to 5.5V |
128-tap single-channel digital potentiometer (digipot) with I2C interface (address 0101110) | Texas Instruments |
Dgtl Pot, 128Pos, 10K, Sc70-6 | Newark Electronics |
DIGITAL POT, SC-70-6, -40 TO 125DEG C | element14 |
Where can I find additional details, specifications and documents for a TPL0401A-10DCKR .?
Additional datasheets, footprints and schematics for TPL0401A-10DCKR . are listed on our Part Details page. You can also find images and similar parts to TPL0401A-10DCKR . on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TPL0401A-10DCKR . on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TPL0401A-10DCKR . price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TPL0401A-10DCKR . fall under?
The TPL0401A-10DCKR . is listed under Electronic & Electrical Components > Semiconductors - ICs > Digital Potentiometers.
Can I view similar or alternative parts?
You can view similar parts to TPL0401A-10DCKR . when available in the Digital Potentiometers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TPL0401A-10DCKR . you can contact the distributor directly for product support, shipping queries etc.
Is the TPL0401A-10DCKR . RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TPL0401A-10DCKR . have stock available?
Authorised distributors including Texas Instruments, Newark Electronics, element14 and Farnell have stock available or on a lead time for TPL0401A-10DCKR ..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TPL0401A-10DCKR . often in real-time on the comparison pages.
What if I can't find stock of TPL0401A-10DCKR .?
You can fill out our help required form which you can use to request a quote for TPL0401A-10DCKR . from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.