Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Silicon Manufacturer | Texas Instruments |
---|---|
Silicon Core Number | - |
Kit Application Type | Evaluation |
Application Sub Type | Digital Potentiometer |
Kit Contents | Evaluation Board TPL0102 |
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
Features | Non Volatile Memory I2C Interface Dual Footprint Option Interface to Host via Connector J14 |
TPL0102 256-tap dual-channel digital potentiometer with I2C interface evaluation module | Texas Instruments |
Tpl0102, Digital Pot, Eval Module | Newark Electronics |
Where can I find additional details, specifications and documents for a TPL0102EVM?
Additional datasheets, footprints and schematics for TPL0102EVM are listed on our Part Details page. You can also find images and similar parts to TPL0102EVM on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TPL0102EVM on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TPL0102EVM price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TPL0102EVM fall under?
The TPL0102EVM is listed under Education Maker & Hobbyist Electronics > Development Boards & Evaluation Kits > Data Conversion Development Kits.
Can I view similar or alternative parts?
You can view similar parts to TPL0102EVM when available in the Data Conversion Development Kits range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TPL0102EVM you can contact the distributor directly for product support, shipping queries etc.
Is the TPL0102EVM RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TPL0102EVM have stock available?
Authorised distributors including Texas Instruments, Newark Electronics, element14 and Farnell have stock available or on a lead time for TPL0102EVM.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TPL0102EVM often in real-time on the comparison pages.
What if I can't find stock of TPL0102EVM?
You can fill out our help required form which you can use to request a quote for TPL0102EVM from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.