Status: | Unknown |
---|---|
Series: | Knock Sensor |
RoHS: | Unknown |
IC Function | Sensor Transmitter |
---|---|
Supply Voltage Min | -300mV |
Supply Voltage Max | 5.5V |
IC Package Type | SOIC |
No. of Pins | 20Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 125°C |
Product Range | Knock Sensor |
Automotive Qualification Standard | AEC-Q100 |
RoHS Phthalates Compliant | Yes |
MSL | MSL 3 - 168 hours |
SVHC | No SVHC (27-Jun-2018) |
Operating Temperature Range | -40°C to +125°C |
Sensor Case Style | SOIC |
Supply Current | 20mA |
Supply Voltage Range | -300mV to 5.5V 4.75V to 5.25V |
Termination Type | Surface Mount Device |
Vibration and Engine Knock Sensor Interface | Texas Instruments |
Ic, Knock Sensor Interface, Soic-20 | Newark Electronics |
Where can I find additional details, specifications and documents for a TPIC8101DW .?
Additional datasheets, footprints and schematics for TPIC8101DW . are listed on our Part Details page. You can also find images and similar parts to TPIC8101DW . on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TPIC8101DW . on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TPIC8101DW . price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TPIC8101DW . fall under?
The TPIC8101DW . is listed under Semiconductors - ICs > IC Sensors > Hall Effect Sensors.
Can I view similar or alternative parts?
You can view similar parts to TPIC8101DW . when available in the Hall Effect Sensors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TPIC8101DW . you can contact the distributor directly for product support, shipping queries etc.
Is the TPIC8101DW . RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TPIC8101DW . have stock available?
Authorised distributors including Texas Instruments, Farnell, Newark Electronics and element14 have stock available or on a lead time for TPIC8101DW ..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TPIC8101DW . often in real-time on the comparison pages.
What if I can't find stock of TPIC8101DW .?
You can fill out our help required form which you can use to request a quote for TPIC8101DW . from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.